location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro L7480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB061A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585367245 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:38:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 64 MB
  • - 13.5 kg
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm :
The long product name of HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro L7480 All-in-One Printer
More>>>
HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm:
The official description of HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed, versatility, color capability, and cost savings—they're all outstanding virtues in a print device, and they're yours for the taking with the HP Officejet Pro L7480 All-in-One. Print at speeds up to 36 ppm black/35 ppm color, scan at 2400 x 4800 dpi[8], and create beautiful color copies with HP Vivera inks. This All-in-One—built on the award-winning Officejet Pro platform[6]—delivers Laser Quality Speeds faster than most comparable laser devices[5] and does it at up to 25% lower cost per page.

Short summary description HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm:
This short summary of the HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro L7480, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm:
This is an auto-generated long summary of HP LaserJet Pro L7480 Thermal inkjet A4 4800 x 1200 DPI 16 ppm based on the first three specs of the first five spec groups.

HP LaserJet Pro L7480. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
36 ppm
Print speed (colour, draft quality, A4/US Letter)
35 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Copy speed (black, draft, A4)
36 cpm
Copy speed (colour, draft, A4)
35 cpm
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
215.9 x 297 mm
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Maximum duty cycle *
7500 pages per month
Digital sender
No
Page description languages
PCL 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Performance
Internal memory *
64 MB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing)
28 W
Power consumption (copying)
33 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
525 mm
Depth
402 mm
Height
282 mm
Weight
13.5 kg
Packaging data
Package width
592 mm
Package depth
400 mm
Package height
556 mm
Package weight
18.5 kg
Country Distributor
United Kingdom 1 distributor(s)