Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E201 50.8 cm (20") 1600 x 900 pixels LED Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E201
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9V73AA#A2K
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14578
This statistic is based on the 93634 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91523 free Open Icecat users.
Info modified on: 20 Feb 2020 17:45:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.
Long product name HP EliteDisplay E201 50.8 cm (20") 1600 x 900 pixels LED Black :
The short editorial description of HP EliteDisplay E201 50.8 cm (20") 1600 x 900 pixels LED Black

EliteDisplay E201 50.8 cm (20”) LED Backlit Monitor
More>>>
HP EliteDisplay E201 50.8 cm (20") 1600 x 900 pixels LED Black:
The official marketing text of HP EliteDisplay E201 50.8 cm (20") 1600 x 900 pixels LED Black as supplied by the manufacturer

Give your business-critical users the display they crave. The HP EliteDisplay E201 20-inch LED Backlit Monitor delivers outstanding ergonomic adjustability and convenient connectivity in a premier, energy efficient design.

Features

Enhance your view, advance your connectivity
- Get vibrant text and graphics from the LED backlit panel, which also makes the monitor thin, light, and easy to position on a desk.
- Deliver clear views with wide viewing angles, and keep your content crisp and readable with high contrast ratios and fast response times.
- Easily connect devices with convenient VGA, DVI, and DisplayPort inputs and an integrated 2-port USB hub.
- Work on a document in one partition, refer to a spreadsheet in another, and check e-mails in another—at the same time with HP Display Assistant. Customize your workspace with resizable screen partitions through an easy-to-use, centralized interface.
- Use HP Display Assistant’s new expanded toolbar to view open applications on all of your connected displays. Deter theft with a user-designated PIN that deactivates the monitor if it’s disconnected from a PC without approval.

Get comfortable with HP’s ultimate adjustable design
- Find your most comfortable working position so you can power through your day. Customizable tilt, height adjustment, swivel, and pivot settings—the most adjustability available on an HP business display—help you find your sweet spot.

Control your environmental impact
- Reduce power consumption and help lower your costs with an intelligent, energy efficient design that carries ENERGY STAR®, EPEAT® Gold, and TCO certifications.
- Help decrease your eco-footprint with Mercury-free LED display backlighting, a low halogen3 design and arsenic-free display glass.

Global reassurance
- Rest assured that your IT investment is supported by a three-year standard limited warranty. Select optional HP Care Pack Services to extend your protection beyond the standard warranties.
- Get award-winning service and support by phone or online.

Short summary description HP EliteDisplay E201 50.8 cm (20") 1600 x 900 pixels LED Black:
This short summary of the HP EliteDisplay E201 50.8 cm (20") 1600 x 900 pixels LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E201, 50.8 cm (20"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description HP EliteDisplay E201 50.8 cm (20") 1600 x 900 pixels LED Black:
This is an auto-generated long summary of HP EliteDisplay E201 50.8 cm (20") 1600 x 900 pixels LED Black based on the first three specs of the first five spec groups.

HP EliteDisplay E201. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Energy Star certified, Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Display technology *
The technology used in the display e.g. plasma, LED.
LED
Supported graphics resolutions *
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
720 x 400,1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 720 (HD 720),1440 x 900 (WXGA+),640 x 480 (VGA),800 x 600 (SVGA)
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
5000000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colours
Panel type *
TN
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.276 x 0.276 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
44.3 cm
Viewable size, vertical
24.9 cm
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Market positioning *
Under which category can the device be positioned in the market, e.g. camera phone.
Business
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Country of origin
Country where the device is made.
China
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
DisplayPorts quantity *
Number of DisplayPorts. A DisplayPort is a digital display interface developed by the Video Electronics Standards Association (VESA). The interface is primarily used to connect a video source to a display device such as a computer monitor, though it can also be used to carry audio, USB, and other forms of data.
1
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
VESA mounting *
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 360°
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 30°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Thin Client
Thin client installed
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
22 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
472.8 mm
Depth *
The distance from the front to the back of something.
51 mm
Height *
The measurement of the product from head to foot or from base to top.
289 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.2 kg
Width (with stand)
472.8 mm
Depth (with stand)
228.9 mm
Height (with stand)
434.8 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LED
Power consumption (max)
The maximum amount of power used by the device.
30 W
TV tuner integrated
Device has an in-built TV tuner.
No
Country Distributor
United Kingdom 1 distributor(s)