Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDisplay P201 50.8 cm (20") 1600 x 900 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDisplay P201
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9F26AA#A2K
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13709
This statistic is based on the 93478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91353 free Open Icecat users.
Info modified on: 20 Feb 2020 17:45:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.
Long product name HP ProDisplay P201 50.8 cm (20") 1600 x 900 pixels Black :
The short editorial description of HP ProDisplay P201 50.8 cm (20") 1600 x 900 pixels Black

ProDisplay P201 20-inch LED Backlit Monitor
More>>>
HP ProDisplay P201 50.8 cm (20") 1600 x 900 pixels Black:
The official marketing text of HP ProDisplay P201 50.8 cm (20") 1600 x 900 pixels Black as supplied by the manufacturer

Keep up the good work with solid performance, a stylish design, and environmental features all at an attractive price point with the HP ProDisplay P201 20-inch LED Backlit Monitor. Efficiently grow and maintain your business with proven HP quality and reliability, stable lifecycles, HP accessory compatibility, and energy savings. Do more throughout the day and help save more throughout the quarter with a monitor that goes the distance.

Features

Essential business features
- Support your business needs wherever you need a solid performing monitor at a competitive price with a 20-inch diagonal LED business display.
- See the difference with an LED display for vibrant text and graphics presentation. LED technology also makes your display thin, light, and easy to position on the desk.
- Deliver clear views for single and multiple users with wide viewing angles. High contrast ratios and fast response times keep your content crisp and readable throughout the day.1
- Work comfortably with up to 30 degrees of tilt on the adjustable design, and easily connect to devices with convenient VGA and DVI inputs. The internal power supply minimizes clutter on the desktop and simplifies setup and deployment.

Compatibility with HP accessories
- Customize your work space with options like the HP Speaker Bar and HP USB Graphics Adapter (accessories sold separately).
- The 100-mm standard VESA pattern allows mounting on the HP Integrated Work Center Stand (USDT/Thin Client), HP Quick Release, and other VESA-compatible accessories (accessories sold separately).

Stability now, and peace of mind for the future
- Maintain product consistency across staggered deployments, ease transitions and help reduce support costs with a minimum one-year lifecycle stability commitment from HP.
- Support identical installations and unify your operations worldwide with globally consistent products in over 145 countries.
- Get improved reliability and peace of mind from HP quality standard testing that puts our monitors through their paces before you do.
- Rest assured that your IT investment is supported by a standard, three-year limited warranty. Select optional HP Care Pack Services2 to extend service contracts beyond the standard warranties.

Smart software for the multi-tasker
- HP Display Assistant consolidates monitor setting controls into one easy-to-use, centralized interface.
- Customize your workspace with resizable screen partitions that let you work on a document in one partition, refer to a spreadsheet in another, and check e-mails3 in another—at the same time.
- Use the new expanded toolbar to view the applications you’re using across all of your connected displays.

Energy efficient, environmentally aware
- Mercury-Free display backlighting, a low halogen design4, and arsenic-free display glass5 are just a few of the environmental features built into this display.
- Help maximize your investment with award-winning eco-certifications, including ENERGY STAR®, EPEAT® Gold6 and TCO.

Short summary description HP ProDisplay P201 50.8 cm (20") 1600 x 900 pixels Black:
This short summary of the HP ProDisplay P201 50.8 cm (20") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDisplay P201, 50.8 cm (20"), 1600 x 900 pixels, LED, 5 ms, Black

Long summary description HP ProDisplay P201 50.8 cm (20") 1600 x 900 pixels Black:
This is an auto-generated long summary of HP ProDisplay P201 50.8 cm (20") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

HP ProDisplay P201. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Energy Star certified, Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
50.8 cm (20")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
250 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
3000000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
160°
Display number of colours *
16.78 million colours
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2768 x 0.2768 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
44.2 cm
Viewable size, vertical
24.9 cm
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
Design
Market positioning *
Under which category can the device be positioned in the market, e.g. camera phone.
Business
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
EPEAT compliance *
EPEAT (Electronic Product Environmental Assessment Tool) is a way to measure the impact of a product on the environment. The most environmentally-friendly products are given a Gold rating, and the least given a Bronze.
Gold
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Country of origin
Country where the device is made.
China
Ports & interfaces
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ports & interfaces
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
HDCP
High-bandwidth Digital Content Protection (HDCP) is a form of digital copy protection to prevent copying of digital audio and video content as it travels across connections.
Yes
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
VESA mounting *
Yes
Height adjustment *
The part of the device that can be adjusted to change the height.
No
Tilt adjustment
The tilt, which means the angle at which the device is pointing (up or down), can be changed.
Yes
Tilt angle range
-5 - 25°
Thin Client
Thin client installed
The product includes a thin client, which is a computer or a computer program which depends heavily on some other computer (its server) to fulfill its computational roles. This is different from the traditional fat client, which is a computer designed to take on these roles by itself. The specific roles assumed by the server may vary, from providing data persistence (for example, for diskless nodes) to actual information processing on the client's behalf.
No
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
The measurement or extent of something from side to side.
482 mm
Depth *
The distance from the front to the back of something.
47.5 mm
Height *
The measurement of the product from head to foot or from base to top.
294.1 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.5 kg
Width (with stand)
482 mm
Depth (with stand)
151.1 mm
Height (with stand)
359.2 mm
Other features
Display
The description of display that can includes display type, resolution, size etc.
LED
Power consumption (max)
The maximum amount of power used by the device.
22 W
TV tuner integrated
Device has an in-built TV tuner.
No
Country Distributor
United Kingdom 1 distributor(s)
X