location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5550c
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet 5550c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9919A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2021 12:46:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Jul 2004
Product end of life date
Bullet Points HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 2400 x 2400 DPI
  • - Colour scanning
  • - LCD
  • - A4 Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - 36 W
Warranty: 1-year hardware30-day telephone support backed by HP Customer Care; 5 day standard unit exchange (1 year); 24-hour electronic support available free at the following sites: www.hp.com/go/support (English), www.hp.com/cposupport/de (German), www.hp.com/cposupport/sv (Swedish), www.hp.com/cposupport/es (Spanish), www.hp.com/cposupport/pt (Portuguese), www.hp.com/cposupport/fr (French), www.hp.com/cposupport/it (Italian), www.hp.com/cposupport/nl (Dutch).
Long product name HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White :
The long product name of HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High quality scanning/copying with 35-page ADF.
More>>>
HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White:
The official description of HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full 2400 dpi / 48-bit performance delivers crisp sharp scans every time from documents, graphics or photos, and the 35-page automatic document feeder allows unattended scanning, copying and conversion to text. Advanced document management tools are provided through the bundled PaperPort Deluxe 8.0 software and this, combined with the one-touch "copy centre" - means you have a complete system for capturing and managing multi-page documents in either paper or electronic form.

Short summary description HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White:
This short summary of the HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 5550c, 216 x 297 mm, 2400 x 2400 DPI, 48 bit, 8 ppm, Flatbed scanner, Grey, White

Long summary description HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White:
This is an auto-generated long summary of HP Scanjet 5550c Flatbed scanner 2400 x 2400 DPI A4 Grey, White based on the first three specs of the first five spec groups.

HP Scanjet 5550c. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Grey, White, Display: LCD. Sensor type: CCD, Scan file formats: BMP, DCX, HTM, JPG, PDF, RTF, TIFF, TXT, Scan to: E-mail. Auto document feeder (ADF) input capacity: 35 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Envelopes, Photo paper, Plain paper, ISO A-series sizes (A0...A9): A4

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
2400 x 2400 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
8 ppm
Design
Scanner type *
Flatbed scanner
Product colour *
Grey, White
Display
LCD
Performance
Sensor type *
CCD
Scan file formats
BMP, DCX, HTM, JPG, PDF, RTF, TIFF, TXT
Scan to
E-mail
Button functions
On, Scan
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Scanning media types supported
Card stock, Envelopes, Photo paper, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
36 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum system requirements
CD-ROM SVGA 800x600 USB IE 5.0+
Mac compatibility
Yes
Minimum storage drive space
300 MB
Minimum RAM
64 MB
Minimum processor
Intel Pentium II/Celeron
Compatible operating systems
Windows OS Mac OS X v9.1+ Mac OS X v10.1+
Windows operating systems supported
Windows 2000 Professional, Windows 98SE, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.1, Mac OS X 10.1 Puma
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
488 mm
Depth
340 mm
Height
160 mm
Weight
5.6 kg
Other features
Network ready
No
Minimum system requirements for Macintosh
Power PC 150MB HDD
Recommended humidity operating range
15 - 85%
TWAIN version
1.8
Image scaling/enlargement range
10 - 2000%
Image formats supported
BMP, GIF, JPG, TIF
Weight (imperial)
5.44 kg (12 lbs)
Dimensions (W x D x H) (imperial)
487.9 x 340.1 x 158.8 mm (19.2 x 13.4 x 6.25")
Technical details
Sustainability certificates
ENERGY STAR
Country Distributor
United Kingdom 1 distributor(s)