location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet 4500с 2400 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4500с
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9917A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:46:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2004
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet 4500с 2400 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 2400 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 18 W
Warranty: 1 year
Long product name HP Scanjet 4500с 2400 x 2400 DPI A4 :
The long product name of HP Scanjet 4500с 2400 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 2400dpi, Flatbed, 48-bit, 18W, USB 2.0
More>>>
HP Scanjet 4500с 2400 x 2400 DPI A4:
The official description of HP Scanjet 4500с 2400 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Scanjet 4500c, designed to deliver professional quality scanning and copying at the touch of a button, provides full 2400 dpi / 48-bit performance for crisp sharp scans, whether you're working with documents, graphics or photos. Its innovative styling and landscape format not only feels right, but the fact that the lid opens along the "long side" also means it can be placed at the back of your desk - even under shelves - saving space while remaining accessible. Conveniently located on the front edge control panel are five one-touch buttons, each providing instant access to feature-rich tools: scan, e-mail, scan-to-web, save-document-to-disc and "copy centre". This final control is optimised for document copying (but can be switched to photo-mode). For maximum flexibility, optional extras include an automatic document feeder and an add-on transparency adapter for scanning 35 mm slides and negatives.

Short summary description HP Scanjet 4500с 2400 x 2400 DPI A4:
This short summary of the HP Scanjet 4500с 2400 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet 4500с, 216 x 297 mm, 2400 x 2400 DPI, 48 bit, CCD, BMP, DCX, FPX, GIF, HTML, JPG, PCX, PDF, RTF, TIFF, 35 sheets

Long summary description HP Scanjet 4500с 2400 x 2400 DPI A4:
This is an auto-generated long summary of HP Scanjet 4500с 2400 x 2400 DPI A4 based on the first three specs of the first five spec groups.

HP Scanjet 4500с. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 2400 DPI, Input colour depth: 48 bit. Sensor type: CCD, Scan file formats: BMP, DCX, FPX, GIF, HTML, JPG, PCX, PDF, RTF, TIFF. Auto document feeder (ADF) input capacity: 35 sheets. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
2400 x 2400 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Performance
Sensor type *
CCD
Scan file formats
BMP, DCX, FPX, GIF, HTML, JPG, PCX, PDF, RTF, TIFF
Input capacity
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
18 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Packaging data
Package weight
5.09 kg
System requirements
Minimum storage drive space
300 MB
Minimum RAM
64 MB
Minimum processor
Intel Pentium II
Windows operating systems supported
Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
UL, EZU, GOST, PCBC
Weight & dimensions
Width
312 mm
Depth
545 mm
Height
92 mm
Weight
3.59 kg
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:42:14
Uk has collected 1 expert review for HP Scanjet 4500с 2400 x 2400 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2014-09-21 01:42:14
A 2,400 x 2,400dpi flatbed scanner, features an LCD and one-touch front panel buttons for printing/copying, emailing, burning and sharing images.
0%
Country Distributor
United Kingdom 1 distributor(s)