location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 645A Magenta Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
645A Magenta Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9733A show
Show alternative article codes used in the online market place
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 652041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 07:51:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 645A Magenta Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 645A Toner Cartridges deliver legendary HP print quality.
  • - 1 Magenta (~12,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for customers that want accurate, consistent colour in toner cartridges designed for reliable, cost-effective performance.
  • - Depend on Original HP 645A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 645A Magenta Original LaserJet Toner Cartridge :
The long product name of HP 645A Magenta Original LaserJet Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

645A Magenta Original LaserJet Toner Cartridge
More>>>
HP 645A Magenta Original LaserJet Toner Cartridge:
The official description of HP 645A Magenta Original LaserJet Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for customers that want accurate, consistent colour in toner cartridges designed for reliable, cost-effective performance.

Get the best results from your HP printing system. HP Smart technology[1] and chemically-grown toner formulas in HP 645A LaserJet Toner Cartridges work with your printer to deliver accurate, consistent colour and reliable, cost-effective performance.

Short summary description HP 645A Magenta Original LaserJet Toner Cartridge:
This short summary of the HP 645A Magenta Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 645A Magenta Original LaserJet Toner Cartridge, 12000 pages, Magenta, 1 pc(s)

Long summary description HP 645A Magenta Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 645A Magenta Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 645A Magenta Original LaserJet Toner Cartridge. Colour toner page yield: 12000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP 645 toner cartridges work with:
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
12000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
HP
OEM code
C9733A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
17%
Country of origin
Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
500 mm
Depth
160 mm
Height
265 mm
Weight
2.3 kg
Packaging data
Package width
500 mm
Package depth
160 mm
Packaging data
Package height
265 mm
Package weight
2.9 kg
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
088698445433
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1120 x 1000 x 1198 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1160 x 800 x 944 mm
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
11 pc(s)
Harmonized System (HS) code
84439990
Pallet gross weight
182.6 g
Pallet weight (EU)
121 g
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Master (outer) cases per pallet
56 pc(s)
Products per pallet
56 pc(s)
Products per pallet (EU)
33 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 645A Magenta Original LaserJet Toner Cartridge:
Disclaimer

[1] Using genuine HP supplies ensures availability of all HP printing features.