location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Tonercartridge bundel toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tonercartridge bundel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9700A#*C9703A
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2021 10:13:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Tonercartridge bundel toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Laser printing
Warranty: The HP Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to print cartridges that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP's option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Tonercartridge bundel toner cartridge Original Black :
The long product name of HP Tonercartridge bundel toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet Smart Print Cartridge, black
More>>>
HP Tonercartridge bundel toner cartridge Original Black:
The official description of HP Tonercartridge bundel toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Color LaserJet 2500 Smart Print Cartridge, black (up to 5000 pages)Designed for the HP Color LaserJet 2500 printer series, these smart printing supplies deliver outstanding print quality combined with ease-of-use and efficient supplies management.

Short summary description HP Tonercartridge bundel toner cartridge Original Black:
This short summary of the HP Tonercartridge bundel toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Tonercartridge bundel, Black

Long summary description HP Tonercartridge bundel toner cartridge Original Black:
This is an auto-generated long summary of HP Tonercartridge bundel toner cartridge Original Black based on the first three specs of the first five spec groups.

HP Tonercartridge bundel. Printing colours: Black

Features
Type *
Original
Printing colours *
Black
Printing material shelf life
Not applicable
Approximate page yield (A4, black & white, ISO/IEC 19752)
5000 pages
Quantity per box
1 pc(s)
Size (imperial)
37.6 cm (14.8")
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
0 - 95%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
640 g
Dimensions (WxDxH)
376 x 132 x 147 mm
Packaging data
Package dimensions (WxDxH)
376 x 132 x 150 mm
Package dimensions (W x D x H)
375.9 x 132.1 x 150.1 mm (14.8 x 5.2 x 5.91")
Package weight (imperial)
0.898 kg (1.98 lbs)
Package weight
900 g
Other features
Empty weight
535 g
Other features
Colour
No
Print technology
Laser printing
Stacking number for carton
28
Technical features
Reduced number of supplies reduce complexity and support an affordable color printing solution. Designed for simple cartridge replacement and installation Precisely matched components for consistently outstanding print quality Reduced number of supplies s
Weight (imperial)
1.48 lb
Retail only
No
UNSPSC-code
44103103
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1031 mm
Stacking number for pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
1127.8 x 924.6 x 1188.7 mm (44.4 x 36.4 x 46.8")
Pallet weight (imperial)
150.1 kg (331 lbs)
Pallet size (EU)
1128 x 792 x 1031 mm
Pallet gross weight
138 kg
Pallet weight (EU)
122 kg
Layers per pallet
7 pc(s)
Master (outer) cases per pallet
108 pc(s)
Products per pallet
126 pc(s)
Products per pallet (EU)
108 pc(s)