location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet C9699A tray/feeder 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9699A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9699A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698497814 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Long product name HP LaserJet C9699A tray/feeder 500 sheets :
The long product name of HP LaserJet C9699A tray/feeder 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500-sheet Paper Tray
More>>>
HP LaserJet C9699A tray/feeder 500 sheets:
The official description of HP LaserJet C9699A tray/feeder 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Support the productivity or growing work groups with this robust paper input accessory that enables media versatility from A5 to Legal and allows longer printing up to 875 sheets without reloading paper.

Save trips to load paper in the printer with this performance paper input accessory. Add this accessory and print up to 875 sheets without reloading.

Support dynamic work group needs with the performance and reliability only HP can provide. Ensure business productivity with an additional 500-sheet capacity.

Short summary description HP LaserJet C9699A tray/feeder 500 sheets:
This short summary of the HP LaserJet C9699A tray/feeder 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet C9699A, HP Color LaserJet 2500, 500 sheets, 5.38 kg, 5.76 kg, 600 x 500 x 242 mm, 466 x 413 x 158 mm

Long summary description HP LaserJet C9699A tray/feeder 500 sheets:
This is an auto-generated long summary of HP LaserJet C9699A tray/feeder 500 sheets based on the first three specs of the first five spec groups.

HP LaserJet C9699A. Compatibility: HP Color LaserJet 2500, Maximum capacity: 500 sheets. Weight: 5.38 kg. Package weight: 5.76 kg, Package dimensions (WxDxH): 600 x 500 x 242 mm. Dimensions (WxDxH): 466 x 413 x 158 mm

Features
Compatibility *
HP Color LaserJet 2500
Maximum capacity
500 sheets
Weight & dimensions
Weight
5.38 kg
Packaging data
Package weight
5.76 kg
Package dimensions (WxDxH)
600 x 500 x 242 mm
Other features
Dimensions (WxDxH)
466 x 413 x 158 mm