HP logo

HP 91 DesignJet Maintenance Cartridge

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
426980
Info modified on:
05 Jul 2025, 12:13:01
Short summary description HP 91 DesignJet Maintenance Cartridge:

HP 91 DesignJet Maintenance Cartridge, HP DesignJet Z6100 Printer series, Inkjet, C9518A, Singapore, 294 mm, 63 mm

Long summary description HP 91 DesignJet Maintenance Cartridge:

HP 91 DesignJet Maintenance Cartridge. Compatibility: HP DesignJet Z6100 Printer series, Print technology: Inkjet, OEM code: C9518A. Width: 294 mm, Depth: 63 mm, Height: 265 mm. Package dimensions (WxDxH): 294 x 63 x 265 mm, Package width: 294 mm, Package depth: 63 mm. Master (outer) cases per pallet: 30 pc(s), Products per pallet: 240 pc(s), Layers per pallet: 5 pc(s). Dimensions (WxDxH): 294 x 63 x 265 mm, Operating temperature (T-T): 41 - 104 °F, Quantity per box: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.