location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9502AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3540260002033 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:26:53
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2019
Product end of life date
Bullet Points HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A patented, pigment-based ink formulation and advanced cartridge technology in the HP 56 Ink Cartridge are designed together with the printer to provide consistently crisp, sharp, fade-resistant black text every time you print.
  • - Advanced print cartridge technology[1] makes it easy to get consistently great results with your HP printer. The HP 56 Black Ink Cartridge is easy to install and use. An on-screen indicator monitors ink levels for timely replacement.
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black :
The long product name of HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

56 2-pack Black Original Ink Cartridges
More>>>
HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black:
The official description of HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for users producing text-based projects ranging from personalized cards and posters to promotions material and brochures, newsletters and professional documents
HP 56 Ink Cartridges provide laser-quality text and crisp images. Get consistent, reliable performance for a wide variety of printing each time you print. This 2-pack saves you money with double the ink.

Short summary description HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black:
This short summary of the HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 56, High (XL) Yield, Photo black, Dye-based ink, 19 ml, 2 pc(s), 520 pages

Long summary description HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black:
This is an auto-generated long summary of HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black based on the first three specs of the first five spec groups.

HP 56. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink volume: 19 ml, Supply type: Multi pack, Printing colours: Photo black, Quantity per pack: 2 pc(s), Black ink page yield: 520 pages

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP DeskJet 450/5150/5550/9680/F2180/F380/F4180, HP PhotoSmart 2613/7260/7350/7450/7660/7760/7762/7960/C4180/C4280/C5180/C5280/C6280, HP PSC 1210/1215/1216/1315/1350/1410/1613/2105/2110/2175/2210/2355/720/760, HP OfficeJet 4212/4215/4255/6110
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
2
Black ink volume
19 ml
Black ink page yield *
520 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
C9502AE
Features
Print head swath
8.38 mm (0.33")
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Weight
106.6 g
Packaging data
Package dimensions (WxDxH)
117 x 38 x 170 mm
Other features
Ink drop
5pl
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1104 mm
Products per pallet
960 pc(s)
Pallet gross weight
202.2 kg
Pallet size (EU)
1200 x 800 x 1104 mm
Brand Image Product code Product Stock Price from
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer HP 56 ink cartridge 2 pc(s) Original High (XL) Yield Photo black:
Disclaimer

[1]Using genuine HP supplies ensures availability of all HP printing features.