HP logo

HP Jeu de 3 cartouches d'encre magenta n°91 775 ml avec encre Vivera ink cartridge 1 pc(s) Original Standard Yield

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191483
Info modified on:
02 Jun 2025, 23:41:45
End of life date:
17 Dec 2020
Short summary description HP Jeu de 3 cartouches d'encre magenta n°91 775 ml avec encre Vivera ink cartridge 1 pc(s) Original Standard Yield:

HP Jeu de 3 cartouches d'encre magenta n°91 775 ml avec encre Vivera, Standard Yield, Magenta, Pigment-based ink, 775 ml, 1 pc(s), Multi pack

Long summary description HP Jeu de 3 cartouches d'encre magenta n°91 775 ml avec encre Vivera ink cartridge 1 pc(s) Original Standard Yield:

HP Jeu de 3 cartouches d'encre magenta n°91 775 ml avec encre Vivera. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Colour ink volume: 775 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.