HP logo

HP Jeu de 3 cartouches d'encre gris clair n°91 775 ml avec encre Vivera ink cartridge 1 pc(s) Original Standard Yield Light grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207879
Info modified on:
05 Jul 2025, 15:46:09
End of life date:
17 Dec 2020
Short summary description HP Jeu de 3 cartouches d'encre gris clair n°91 775 ml avec encre Vivera ink cartridge 1 pc(s) Original Standard Yield Light grey:

HP Jeu de 3 cartouches d'encre gris clair n°91 775 ml avec encre Vivera, Standard Yield, Light grey, Pigment-based ink, 775 ml, 775 ml, 1 pc(s)

Long summary description HP Jeu de 3 cartouches d'encre gris clair n°91 775 ml avec encre Vivera ink cartridge 1 pc(s) Original Standard Yield Light grey:

HP Jeu de 3 cartouches d'encre gris clair n°91 775 ml avec encre Vivera. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Black ink volume: 775 ml, Supply type: Multi pack, Colour ink volume: 775 ml, Printing colours: Light grey, Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.