location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 70 130-ml Light Cyan Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70 130-ml Light Cyan Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9390A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162281547 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:08:34
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 70 130-ml Light Cyan Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Avoid waste and rework that can cost time and money. Original HP Photo Inks are designed and tested with the printer and our broad media portfolio for consistent, hassle-free printing. Original HP ink cartridge 2-packs offer savings and convenience.
  • - Simple, problem-free printing. Built-in intelligent technology makes adjustments for colour accuracy and consistency, enables convenient supplies reordering[1]. Original HP Photo Ink and HP media allow quick colour stability for fast print reviews.
  • - Innovative Original HP Photo Ink technology delivers an unmatched combination of outstanding image quality and over 200 years print permanence on a range of HP media[2]. You also get a wide colour gamut, rich black density and true grey neutrality.
  • - Ideal for professional photographers and graphic designers who want to produce museum-quality fine-art and photography prints, proofs and full-colour reproductions with long-lasting image stability.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 70 130-ml Light Cyan Ink Cartridge :
The long product name of HP 70 130-ml Light Cyan Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

70 130-ml Light Cyan Ink Cartridge
More>>>
HP 70 130-ml Light Cyan Ink Cartridge:
The official description of HP 70 130-ml Light Cyan Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for professional photographers and graphic designers who want to produce museum-quality fine-art and photography prints, proofs and full-colour reproductions with long-lasting image stability.
Print just what you envision. Then print it again confident you will get the same colour, the same quality and long-lasting prints. It's no problem with HP printing supplies and Original HP Photo Inks. Avoid waste and rework – saving time and money.

Short summary description HP 70 130-ml Light Cyan Ink Cartridge:
This short summary of the HP 70 130-ml Light Cyan Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 70 130-ml Light Cyan Ink Cartridge, Light Cyan, Pigment-based ink, 130 ml, 1 pc(s)

Long summary description HP 70 130-ml Light Cyan Ink Cartridge:
This is an auto-generated long summary of HP 70 130-ml Light Cyan Ink Cartridge based on the first three specs of the first five spec groups.

HP 70 130-ml Light Cyan Ink Cartridge. Colour ink type: Pigment-based ink, Black ink volume: 130 ml, Printing colours: Light Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Designjet Z2100, Z3100, Z3200 Photo
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Black ink volume
130 ml
Type *
Original
Ink type
Dye-based ink
Printing colours *
Light Cyan
Brand compatibility *
HP
OEM code
C9390A
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
40 mm
Depth
202 mm
Height
129 mm
Weight
190 g
Package width
202 mm
Package depth
40 mm
Package height
129 mm
Weight & dimensions
Package weight
230 g
Brand-specific features
HP GTIN (EAN/UPC)
885631723678
Technical details
Maximum number of stacking cartons
6 pc(s)
Logistics data
Products per pallet
1680 pc(s)
Master (outer) cases per pallet
84 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
14 pc(s)
Pallet gross weight
436 g
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
4.9 g
Products per larger master (outer) case
20 pc(s)
Larger master (outer) case gross weight
4.9 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1500 mm
Pallet size (EU)
1219 x 1016 x 1500 mm
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)