Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9369EE Original Black,Light cyan,Light magenta 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9369EE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9369EE#231
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51145
This statistic is based on the 87667 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85653 free Open Icecat users.
Info modified on: 04 Apr 2019 04:34:32
The date of the most recent change of this product data-sheet in Icecat.
HP Officejet 6310 All-in-One Printer Fax Scanner Copier (1,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP C9369EE Original Black,Light cyan,Light magenta 1 pc(s) :
The short editorial description of HP C9369EE Original Black,Light cyan,Light magenta 1 pc(s)

HP 348 Photo Inkjet Print Cartridge with Vivera Ink
More>>>
HP C9369EE Original Black,Light cyan,Light magenta 1 pc(s):
The official marketing text of HP C9369EE Original Black,Light cyan,Light magenta 1 pc(s) as supplied by the manufacturer

This genuine HP photo injet print cartridge produces crisp, true-to-life colors using HP Vivera Inks for vibrant photos that resist fading for generations.[1] It is part of HP's 6- and 8-ink color printing systems that deliver a wide color gamut; smooth, crisp color and warm, natural skin tones, designed for superior reliability and ease of use. Used in conjunction with HP printers, this genuine HP inkjet print cartridge provides proactive alerts so you'll know when ink levels are running low.

Get true-to-life color with less grain for stunning photos with the look and feel of traditionally processed prints. These HP Vivera Inks feature low-colorant inks designed to ensure photo-quality images that capture elements both vivid and subtle.



Prints photos that resist fading for generations.[1] New, proprietary HP Vivera Inks were developed specifically to deliver an optimal balance of key attributes—exceptional permanence, outstanding color, and reliability on many papers.



Ideal for color photos—used with other inkjet print cartridges as part of HP's 6-ink and 8-ink color printing systems—the unique dyes in HP Vivera Inks deliver a wide color gamut, smooth, crisp colors and warm, natural skin tones.



Advanced inkjet cartridge technology ensures excellent results every time—from business presentations to precious family photos.Smart printing technology[3] ensures color consistency from cartridge to cartridge and great image quality in every photo.

Short summary description HP C9369EE Original Black,Light cyan,Light magenta 1 pc(s):
This short summary of the HP C9369EE Original Black,Light cyan,Light magenta 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9369EE, Original, Pigment-based ink, Black,Light cyan,Light magenta, HP Photosmart 8450, 8150, 2710, 2610 HP Officejet 7410, 7310, 6210 HP PSC 2350 HP Deskjet 6840,..., 1 pc(s), Inkjet printing

Long summary description HP C9369EE Original Black,Light cyan,Light magenta 1 pc(s):
This is an auto-generated long summary of HP C9369EE Original Black,Light cyan,Light magenta 1 pc(s) based on the first three specs of the first five spec groups.

HP C9369EE. Type: Original, Ink type: Pigment-based ink, Printing colours: Black,Light cyan,Light magenta. Weight: 48.4 g, Package weight: 78.5 g. Quantity per pallet: 1400 pc(s), Pallet weight: 145.6 kg. Dimensions (WxDxH): 113 x 141 x 37 mm, Package dimensions (WxDxH): 141 x 113 x 37 mm, Size: 11.3 cm (4.45"). Print head swath: 1.27 cm (0.5"), Quantity per box: 1 pc(s)

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black,Light cyan,Light magenta
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
HP Photosmart 8450, 8150, 2710, 2610 HP Officejet 7410, 7310, 6210 HP PSC 2350 HP Deskjet 6840, 6540, 6520, 5740
Quantity per pack *
1 pc(s)
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Print head swath
1.27 cm (0.5")
Quantity per box
Number of products per box.
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 35 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
48.4 g
Weight & dimensions
Package weight
Weight of the packaged product.
78.5 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1400 pc(s)
Pallet weight
145.6 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
113 x 141 x 37 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
141 x 113 x 37 mm
Size
Physical dimension.
11.3 cm (4.45")
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
50 pc(s)
Case or master carton dimensions (W x D x H)
23.39 x 8.27 x 8.39 mm
Larger master carton dimensions (WxDxH)
594 x 210 x 213
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
800 x 1200 x 1002 mm
Ink drop
Ink drop size.
5 pl
Package dimensions (W x D x H)
141 x 113 x 37.1 mm (5.55 x 4.45 x 1.46")
Pallet dimensions (W x D x H) (imperial)
800.1 x 1199.9 x 1002 mm (31.5 x 47.2 x 39.5")
Pallet size (EU)
1200 x 800 x 1002 mm
Country Distributor
Portugal 1 distributor(s)
Customer service details
X