Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 100 ink cartridge 1 pc(s) Original Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9368AE#231
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45493
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 100 ink cartridge 1 pc(s) Original Grey :
The short editorial description of HP 100 ink cartridge 1 pc(s) Original Grey

HP 100 Grey Inkjet Print Cartridge
More>>>
HP 100 ink cartridge 1 pc(s) Original Grey:
The official marketing text of HP 100 ink cartridge 1 pc(s) Original Grey as supplied by the manufacturer

This advanced grey photo cartridge – part of HP’s 3-, 6- and 8-ink printing systems – brings crisp, dramatic detail to both black & white and colour photos and produces prints that resist fading for generations.

Features

- Provides smooth, crisp colours; adds tone and texture; brings detail to shadows for striking colour photos. In an 8-ink printing system, it greatly expands the colour gamut to provide true studio-quality prints with smooth transitions between colours
- Works as a 3-ink printing system to produce professional-quality black & white photos with striking tone, texture and contrast. Delivers a unique palette of greys plus the richness of photo black – print pure shades of grey without any colour tints.
- Print colour and black & white photos that stay looking as fresh as they did the day you first printed them. Proprietary dye-based inks specially formulated to provide superior fade resistance on HP Premium Plus photo papers.

Short summary description HP 100 ink cartridge 1 pc(s) Original Grey:
This short summary of the HP 100 ink cartridge 1 pc(s) Original Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 100, Original, Pigment-based ink, Grey, 1 pc(s), Inkjet printing, -15 - 35 °C

Long summary description HP 100 ink cartridge 1 pc(s) Original Grey:
This is an auto-generated long summary of HP 100 ink cartridge 1 pc(s) Original Grey based on the first three specs of the first five spec groups.

HP 100. Type: Original, Ink type: Pigment-based ink, Printing colours: Grey. Package weight: 78.5 g. Package dimensions (WxDxH): 113 x 37 x 115 mm, Size (imperial): 11.3 cm (4.45")

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Ink type *
Pigment-based ink
Printing colours *
Grey
Operational conditions
Storage temperature (T-T)
-15 - 35 °C
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package weight
78.5 g
Other features
Package dimensions (WxDxH)
113 x 37 x 115 mm
Size (imperial)
11.3 cm (4.45")