Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 344 CMY Original Cyan,Magenta,Yellow 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
344 CMY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9363EE#231
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52361
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 00:14:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 344 CMY Original Cyan,Magenta,Yellow 1 pc(s) :
The short editorial description of HP 344 CMY Original Cyan,Magenta,Yellow 1 pc(s)

HP 344 Tri-colour Inkjet Print Cartridge with Vivera Inks
More>>>
HP 344 CMY Original Cyan,Magenta,Yellow 1 pc(s):
The official marketing text of HP 344 CMY Original Cyan,Magenta,Yellow 1 pc(s) as supplied by the manufacturer

This high yield cartridge provides rich, lifelike colour for vibrant, professional-quality graphics and photos that resist fading for generations 2. It also works together with your HP printer to deliver a range of Smart printing benefits 1.

Features

- Produce attention-grabbing charts and graphics and bright, rich photos with excellent colour saturation. A central part of HP’s inkjet colour printing system – can be used with other HP print cartridges to deliver 4-, 6- or 8-ink printing.
- High capacity, long-lasting cartridge design means fewer cartridge changes and greater productivity. Smart printing technology[1] ensures easy set-up, reliable performance and great quality printing throughout the lifetime of the cartridge.
- Print photos with exceptional fade resistance and make sure those moments stay as vivid as the day you captured them. Proprietary inks specially formulated for this cartridge to provide superior fade resistance on HP Premium Plus photo papers.

Short summary description HP 344 CMY Original Cyan,Magenta,Yellow 1 pc(s):
This short summary of the HP 344 CMY Original Cyan,Magenta,Yellow 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 344 CMY, Original, Pigment-based ink, Cyan,Magenta,Yellow, HP Deskjet 6540, 1 pc(s), Inkjet printing

Long summary description HP 344 CMY Original Cyan,Magenta,Yellow 1 pc(s):
This is an auto-generated long summary of HP 344 CMY Original Cyan,Magenta,Yellow 1 pc(s) based on the first three specs of the first five spec groups.

HP 344 CMY. Type: Original, Ink type: Pigment-based ink, Printing colours: Cyan,Magenta,Yellow. Package width: 141 mm, Package depth: 37 mm, Package height: 113 mm. Ink drop: 5 pl

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Cyan,Magenta,Yellow
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
HP Deskjet 6540
Quantity per pack *
1 pc(s)
Print technology
Indicates the method used to print by this product.
Inkjet printing
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Tri-color
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 35 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-40 - 60 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
141 mm
Package depth
The distance from the front to the back of the packaging.
37 mm
Package height
The distance from the top to the bottom of the packaging.
113 mm
Package weight
Weight of the packaged product.
80 g
Package type
The type of product package e.g. box.
Blister
Other features
Ink drop
Ink drop size.
5 pl
Brand Image Product code Product Stock Price from
MM 10010UK ink cartridge Cyan,Magenta,Yellow MM 10010UK ink cartridge Cyan,Magenta,Yellow
(show image)
10010UK 10010UK 0,00
(excl. VAT)
0,00 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM Cyan,Magenta,Yellow MM Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM Cyan,Magenta,Yellow
(show image)
10010DK Color Inkjet Cartridge - Replaces HP No.344 (C9363EE) - 10% Extra ink compared to OEM 0,00
(excl. VAT)
0,00 (incl. VAT)
MM 10007UK ink cartridge Photo black 1 pc(s) MM 10007UK ink cartridge Photo black 1 pc(s)
(show image)
10007UK 10007UK 0,00
(excl. VAT)
0,00 (incl. VAT)
MM 10008UK ink cartridge Black 1 pc(s) MM 10008UK ink cartridge Black 1 pc(s)
(show image)
10008UK 10008UK 0,00
(excl. VAT)
0,00 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM Cyan,Magenta,Yellow MM Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM Cyan,Magenta,Yellow
(show image)
10009DK Color Inkjet Cartridge - Replaces HP No.343 (C8766EE) - 70 % Extra ink compared to OEM 0,00
(excl. VAT)
0,00 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.339 (C8767EE) - 20% Extra ink compared to OEM 1 pc(s) MM Black Inkjet Cartridge - Replaces HP No.339 (C8767EE) - 20% Extra ink compared to OEM 1 pc(s)
(show image)
10008DK Black Inkjet Cartridge - Replaces HP No.339 (C8767EE) - 20% Extra ink compared to OEM 0,00
(excl. VAT)
0,00 (incl. VAT)
Value

Value Druckpatrone f/ HP-DeskJet 5740/6540 cyan,magenta,yellow
(show image)
16.11.5422 Druckpatrone f/ HP-DeskJet 5740/6540 0,00
(excl. VAT)
0,00 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.338 (C8765EE) - 15% Extra ink compared to OEM Photo black 1 pc(s) MM Black Inkjet Cartridge - Replaces HP No.338 (C8765EE) - 15% Extra ink compared to OEM Photo black 1 pc(s)
(show image)
10007DK Black Inkjet Cartridge - Replaces HP No.338 (C8765EE) - 15% Extra ink compared to OEM 0,00
(excl. VAT)
0,00 (incl. VAT)
MM 10009UK ink cartridge Cyan,Magenta,Yellow MM 10009UK ink cartridge Cyan,Magenta,Yellow
(show image)
10009UK 10009UK 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X