Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9362WB Black ink cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9362WB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9362WB
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0884420987376
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10714
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 24 Nov 2017 02:23:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP C9362WB Black ink cartridge :
The short editorial description of HP C9362WB Black ink cartridge

HP 92 Black Inkjet Print Cartridge
More>>>

HP C9362WB Black ink cartridge:
The official marketing text of HP C9362WB Black ink cartridge as supplied by the manufacturer



Short summary description HP C9362WB Black ink cartridge:
This short summary of the HP C9362WB Black ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C9362WB, Black, 11.4 cm (4.49"), Inkjet, 20 - 80%, 15 - 32 °C, 5 - 95%
Long summary description HP C9362WB Black ink cartridge :

HP C9362WB. Printing colours: Black, Size: 11.4 cm (4.49"), Print technology: Inkjet. Dimensions (WxDxH): 114 x 36 x 103 mm, Weight: 30 g, Package weight: 40 g. Quantity per pallet: 5760 pc(s), Pallet weight: 307.6 kg. Package dimensions (WxDxH): 114 x 36 x 103 mm

This is an auto-generated long summary of HP C9362WB Black ink cartridge based on the first three specs of the first five spec groups.
Features
Printing colours *
The colours that can be produced by the printer.
Black
Quantity
The number of products there are.
1
Size
Physical dimension.
11.4 cm (4.49")
Print technology
Indicates the method used to print by this product.
Inkjet
Printing material shelf life
Length of time (duration) a media product may be stored before use
1.5
Approximate page yield (A4, black & white, ISO/IEC 19752)
Page yield at 5% coverage. ISO/IEC 19752:2004 is a international standard for determining the toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components. Here you can find the standard test page used for these tests: http://standards.iso.org/ittf/PubliclyAvailableStandards/c034911_ISO_IEC_19752_2004(E)_Test_Page.pdf
220 pages
Ink drop
Ink drop size.
14 pl
Print head swath
8.38 mm (0.33")
Print head nozzles
Number of nozzles to a print head.
416
Package dimensions (W x D x H)
114 x 36.3 x 102.9 mm (4.49 x 1.43 x 4.05")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1790.7 mm (48 x 40 x 70.5")
Package weight (imperial)
0.1
Weight (imperial)
0.07
Quantity per box
Number of products per box.
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
114 x 36 x 103 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 g
Package weight
Weight of the packaged product.
40 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
5760 pc(s)
Number of cartons per pallet
96
Pallet weight
307.6 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
114 x 36 x 103 mm
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
60 pc(s)
Case or master carton dimensions (W x D x H)
23.19 x 9.93 x 5.5 mm
Larger master carton dimensions (WxDxH)
589 x 252 x 140
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1219 x 1016 x 1791 mm
Stacking number for pallet
number of pallets that can be stocked on top of each other without damaging any pallets
1
X