location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C9359AE ink cartridge 1 pc(s) Original Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C9359AE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9359AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736585613 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:49:09
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP C9359AE ink cartridge 1 pc(s) Original Grey :
The long product name of HP C9359AE ink cartridge 1 pc(s) Original Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C9359AE, 59 Grey Photo Inkjet Print Cartridge
More>>>
HP C9359AE ink cartridge 1 pc(s) Original Grey:
The official description of HP C9359AE ink cartridge 1 pc(s) Original Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP 59 Grey Photo Inkjet Print Cartridge adds vibrancy to colour photos and produces stunning black and white photos. Proprietary, light and dark grey dye-based inks work with HP Premium Plus Photo Paper in HP's 6- and 8-ink printing systems 1.
- HP 59 Grey Photo Inkjet Print Cartridges produce true-to-life colour photos with exceptional fade resistance 2. In HP 8-ink printing 3, black and grey inks create more colours and neutral tones that add vibrancy, contrast and detail in shadows.
- The HP 59 Grey Photo Inkjet Print Cartridge contains proprietary inks which produce professional quality stunning black and white photos with exceptionally neutral greys and deep, rich blacks.
- HP 59 Grey Photo Inkjet Print Cartridges work with the printer in a system designed for dependable operation and results. Print cartridges are easy to install and use with an on-screen indicator that monitors ink levels for timely replacement.

- 1 True-to-life photos in 8-ink printing achieved with HP 59, HP 58, HP 57 and HP Premium Plus Photo Paper
- 2 Based on Wilhelm Imaging Research, Inc. light fade testing under glass using HP Premium Plus Photo Paper. See hp.com/eur/faderesistance
- 3 8-ink printing achieved with HP 59, HP 58, HP 57 and HP Premium Plus Photo Paper

Short summary description HP C9359AE ink cartridge 1 pc(s) Original Grey:
This short summary of the HP C9359AE ink cartridge 1 pc(s) Original Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP C9359AE, Grey, Pigment-based ink, 1 pc(s)

Long summary description HP C9359AE ink cartridge 1 pc(s) Original Grey:
This is an auto-generated long summary of HP C9359AE ink cartridge 1 pc(s) Original Grey based on the first three specs of the first five spec groups.

HP C9359AE. Colour ink type: Pigment-based ink, Printing colours: Grey, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Grey
Compatibility *
HP Photosmart 7960, 7760, 7660, 245, 145
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Grey
Print head swath
8.38 mm (0.33")
Quantity per box
1 pc(s)
Colour
No
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
60 g
Packaging data
Package dimensions (WxDxH)
141 x 37 x 113 mm
Package weight
100 g
Package type
Blister
Other features
Compatible ink types, supplies
Dye-based
Ink drop
5 pl
Page yield footnote
Approximate yield of 10 x 15 cm black-and-white photos.
Empty weight
38 g
Logistics data
Larger master carton dimensions (WxDxH)
592 x 206 x 207
Products per pallet
1400 pc(s)
Country Distributor
United Kingdom 1 distributor(s)