location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D6160 Printer inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D6160 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9089B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780524576 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 27 Sep 2008
Product end of life date
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart D6160 Printer inkjet printer Colour 4800 x 1200 DPI :
The long product name of HP Photosmart D6160 Printer inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Worlds fastest photo printing plus text/graphics
More>>>
HP Photosmart D6160 Printer inkjet printer Colour 4800 x 1200 DPI:
The official description of HP Photosmart D6160 Printer inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get versatile performance with the worlds fastest photo printer [p1] and six individual HP Vivera Ink cartridges. Print laser-quality text, professional-looking graphics and lab-quality photos. Print direct from PictBridge-enabled cameras too.

Short summary description HP Photosmart D6160 Printer inkjet printer Colour 4800 x 1200 DPI:
This short summary of the HP Photosmart D6160 Printer inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D6160 Printer, Colour, 4800 x 1200 DPI, 6, 3000 pages per month, 7.8 ppm

Long summary description HP Photosmart D6160 Printer inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart D6160 Printer inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart D6160 Printer. Colour, Number of print cartridges: 6, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 7.8 ppm

Features
Printing colours *
Black, Cyan, Light Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
6
Electromagnetic compatibility
EN55022: 1998 + A1:2000 + A2:2003 / Class B; CISPR 22: 1997 +A1 2000 +A2: 2002 / Class B; EN55024: 1998 +A1: 2001 + A2: 2003; CISPR 24: 1997; IEC/EN 61000-3-2: 2000 (2nd Edition); IEC/EN 61000-3-3: 1995 + A1: 2001; FCC Title 47 CFR, Part 15 Class B
Safety
I
Printing
Print speed (colour, draft quality, A4/US Letter)
31 ppm
Print speed (colour, best quality, A4)
2.1 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (black, best quality, A4)
2.1 ppm
Print quality (colour, best quality)
4800 DPI
Print quality (black, normal quality)
600 DPI
Print quality (black, draft quality)
300 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.8 ppm
Print speed (colour, normal quality, A4/US Letter)
5.7 ppm
Print quality (black, best quality)
1200
Print speed (black, fast normal quality, A4)
7.9 ppm
Print speed (colour, fast normal quality, A4)
7.3 ppm
Input & output capacity
Envelope feeder
No
Standard input capacity for cards
Up to 40 cards
Standard input capacity for transparencies
Up to 30 sheets
Standard output capacity for cards
Up to 25 cards
Maximum output capacity for transparencies
25 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for labels
Up to 30 sheets
Maximum input capacity for envelopes
10
Maximum input capacity for cards
40
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum paper trays
1 plus automated 4 x 6-in photo tray
Paper handling standard/input
100-sheet input tray, automated 10 x 15 cm photo tray
Paper handling standard/output
50-sheet output tray
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Media weights by paper path
US letter: 60 to 90 g/m2; A4: 60 to 90 g/m2; legal: 75 to 90 g/m2; envelopes: 75 to 90 g/m2; cards: up to 200 g/m2; photo paper: up to 280 g/m2
Recommended media weight
A4: 60 - 90, HP envelopes: 70 - 90, HP cards: up - 200, HP pho- paper: up - 280
Standard media sizes
A4 (210 x 297 mm) ; A5 (148 x 210 mm) ; B5 (176 x 250 mm) ; DL (110 x 220 mm) ; C6 (114 x 162 mm) ; A6 (105 x 148 mm) ; panorama (100 x 300 mm, 215 x 610 mm) ; 130 x 180 mm ; 100 x 150 mm
Custom media sizes
76 x 102 ~ 215 x 610 mm
Recommended media
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards (index, greeting), borderless media
Media size (tray 1)
Letter, legal, executive, No. 10 envelopes, index cards, 5 x 7-in photo, 4 x 6-in photo, 4 x 12-in panorama, 4 x 24-in panorama
Media handling
Sheetfed
Ports & interfaces
I/O ports
1 x USB 1 x PictBridge
Wireless option type
Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter
PictBridge
Yes
Direct printing
Yes
Performance
Acoustic power emissions
6,6 B(A)
Internal memory *
32 MB
Maximum internal memory
32 MB
Acoustic pressure emissions
54 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
4 W
Power consumption (off)
0.3 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98 SE, 2000, Me, XP, Mac OS X v10.3, 10.4
Minimum processor
Intel Pentium II / Celeron
Minimum RAM
128 MB
Minimum storage drive space
425 MB
Minimum system requirements
Any Intel Pentium II Celeron compatible processor or higher; 128 MB RAM (Windows 2000, XP Home, XP Professional); 256 MB or higher recommended for all operating systems; 425 MB available hard disk space; SVGA 800 x 600 monitor with 16-bit colour; Wind
Minimum system requirements for Macintosh
Mac OS X v10.3.9, 10.4; G3 processor (G4 or higher recommended); 128 MB RAM (256 MB or higher recommended); 400 MB available hard disk space; SVGA 800 x 600 monitor with 16-bit colour; CD-ROM drive; available USB port and USB cable for direct connection;
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2476 mm
Maximum dimensions (W x D x H)
462.5 x 500 x 236.2 mm
Weight
7.37 kg
Packaging data
Package weight (imperial)
9.34 kg (20.6 lbs)
Bundled software
HP Photosmart Essential and Premier Software, HP Photosmart Express
Package weight
9.4 kg
Logistics data
Pallet gross weight
443.6 kg
Master (outer) cases per pallet
9 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
45 pc(s)
Other features
Maximum print length
610 m
Compatible ink types, supplies
Dye-based, pigment-based
Duplex print options
Automatic (optional)
Typefaces
8 built in
Network ready
No
Dimensions (WxDxH)
462.5 x 387.3 x 172.9 mm
Print technology
Inkjet
Interface
USB (USB 2.0), PictBridge
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers
Standard input trays
2
Power requirements
100 ~ 240 V (+/- 10 %), 50/60 Hz (+/-3 Hz)
Print quality, vertical alignment accuracy
+/- 0,0508 mm
Standard output capacity for transparencies
25 sheets
Control panel
5 front-panel buttons (Power, Ink Indicator, Cancel, Resume, HP Photosmart Express)
Print head
6 (1 each black, cyan, magenta, yellow, light cyan, light magenta)
Technical features
10 x 15 cm photos in as fast as 12 seconds; documents up to 32 ppm black/31 ppm colour. Economical printing with individual ink cartridges and ink recirculation system. Convenient on-board control panel with one-touch buttons including HP Photosmart softw
Functions
Color printing
Package dimensions (W x D x H)
530.9 x 233.7 x 464.8 mm (20.9 x 9.2 x 18.3")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2476.5 mm (48 x 40 x 97.5")
Pallet weight (imperial)
443.6 kg (978 lbs)
Product dimensions when open (LxWxD)
46.2 cm (18.2")
Weight (imperial)
16.2 lb
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, No. 10 envelopes, index cards, 5 x 7-in photo, 4 x 6-in photo, 4 x 12-in panorama, 4 x 24-in panorama
Size (imperial)
46.2 cm (18.2")
Wireless technology
Bluetooth
Print speed (black, best quality, letter)
Up to 2.1 ppm
Print speed (colour, best quality, letter)
Up to 2.1 ppm
Print speed (colour, draft quality, letter)
Up to 31 ppm
Recommended media weight (imperial)
16 to 24 lb
Standard input capacity for legal
100 sheets
Standard input capacity for envelopes
10 sheets
Automatic paper sensor
No
Camera phone
Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer and PC Adapter Yes
Exifprint supported
Yes
Fade-resistance (archivability, dye ink)
200 year(s)
Maximum input capacity (photo paper)
30 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum output capacity (photo paper)
10 sheets
Maximum output capacity for labels
25 sheets
Photo proofsheets supported
No
Print speed (black, fast normal quality, letter)
Up to 7.9 ppm
Print speed (colour, draft quality, 10 x 15 photo)
As fast as 12 sec
Print speed (colour, fast normal, letter)
Up to 7.3 ppm
Print speed (colour, normal quality, 10 x 15 photo)
As fast as 21 sec As fast as 49 sec
Printer features
Color printing
Skew (transparency)
+/- 0.010 in
Skew
+/- 0.006 in
Standard output capacity for labels
25 sheets
Standard output capacity for legal
50 sheets
SureSupply supported
Yes
Vivera inks supported
Yes
UNSPSC-code
43212104
Package dimensions (WxDxH)
532 x 233 x 466 mm