Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 3845 Color inkjet printer Colour 4800 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3840
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet 3845 Color Inkjet Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9037A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780281059 show
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54765
This statistic is based on the 87694 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85664 free Open Icecat users.
Info modified on: 14 Feb 2020 14:55:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited hardwarebacked by HP Customer Care, service and support.
Long product name HP Deskjet 3845 Color inkjet printer Colour 4800 x 1200 DPI A4 :
The short editorial description of HP Deskjet 3845 Color inkjet printer Colour 4800 x 1200 DPI A4

True-to-life results from a value-packed printer.
More>>>
HP Deskjet 3845 Color inkjet printer Colour 4800 x 1200 DPI A4:
The official marketing text of HP Deskjet 3845 Color inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer

This versatile printer offers an attractive combination of value-for-money, ease-of-use and impressive performance, while also giving you the ability to produce true-to-life photos at up to 4800-optimised dpi* or in optional 6-ink colour **.

Short summary description HP Deskjet 3845 Color inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet 3845 Color inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet Deskjet 3845 Color Inkjet Printer, 1000 pages per month, EN55022: 1998 / Class B / CISPR 22: 1997 Class B / CISPR 22: +A1 2000; EN55024: 1998; EN..., IEC 60950: 1999 v3 / EN 60950: 2000; IEC 60825-1: 1993 +A1; 1997 +A2: 2001 / EN 60825-1: 1994 /..., 4800 x 1200 DPI, 8 ppm, 14 ppm

Long summary description HP Deskjet 3845 Color inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 3845 Color inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 3845 Color Inkjet Printer, Deskjet. Maximum duty cycle: 1000 pages per month, Electromagnetic compatibility: EN55022: 1998 / Class B / CISPR 22: 1997 Class B / CISPR 22: +A1 2000; EN55024: 1998; EN..., Safety: IEC 60950: 1999 v3 / EN 60950: 2000; IEC 60825-1: 1993 +A1; 1997 +A2: 2001 / EN 60825-1: 1994 /.... Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 8 ppm, Print speed (colour, draft quality, A4/US Letter): 14 ppm. Total input capacity: 100 sheets, Total output capacity: 50 sheets, Maximum input capacity: 100 sheets. Maximum ISO A-series paper size: A4, Paper tray media types: Card stock,Envelopes,Labels,Photo paper,Plain paper,Transparencies, ISO A-series sizes (A0...A9): A4,A5,A6. Internal memory: 0.384 MB, Buffer size: 384 KB

Features
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
1000 pages per month
Electromagnetic compatibility
List of countries and their respective regulatory agency standards with which the product complies.
EN55022: 1998 / Class B / CISPR 22: 1997 Class B / CISPR 22: +A1 2000; EN55024: 1998; EN 61000-4-2: 1995; EN 61000-4-3: 1996; EN 61000-4-4: 1995; EN 61000-4-5: 1995; EN 61000-4-6: 1996; EN 61000-4-8: 1993; EN 61000-4-11: 1994; EN 61000-3-2: 2000 (second edition); EN 61000-3-3: 1995 + A1:2001; FCC Title 47 CFR, Part 15 Class B
Safety
List of regulatory safety standards for all countries in which this product has been certified.
IEC 60950: 1999 v3 / EN 60950: 2000; IEC 60825-1: 1993 +A1; 1997 +A2: 2001 / EN 60825-1: 1994 / Class 1 LEDs
Print head nozzles
Number of nozzles to a print head.
416 black, <18 kHz
Printing
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
Print speed (colour, draft quality, A4/US Letter)
14 ppm
Print speed (black, draft quality, A4/US Letter)
18 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (colour, normal)
45 s
Print speed (colour photo, draft quality)
Rate of 4 x 6-inch colour photograph output at the draft-quality (also called 'Econofast' or 'Fast draft') setting.
1.3 ppm
Print speed (colour photo, normal quality)
Rate of 4 x 6-inch colour photograph output at the normal setting.
0.6 ppm
Print speed (colour, full-page colour, normal quality, A4)
0.8 ppm
Print speed (colour, full-page colour, draft quality, A4)
3 ppm
Print speed (colour, full-page colour, best quality, A4)
0.35 ppm
Print speed (colour, best quality, A4)
0.8 ppm
Print speed (black, best quality, A4)
0.9 ppm
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
1200
Print speed (black, fast normal quality, A4)
14 ppm
Print speed (colour, fast normal quality, A4)
7 ppm
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity
100 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Additional paper trays
List of additional paper trays supported by this product (paper trays except the standard input tray 1)
No
Envelope feeder
Indicates whether this feature is available on this product and its capacity
No
Standard input capacity for cards
Up to 20 cards
Standard input capacity for transparencies
Up to 30 sheets
Standard output capacity for cards
Up to 15 cards
Maximum output capacity for transparencies
15 sheets
Maximum input capacity for transparencies
30 sheets
Maximum input capacity for labels
20
Maximum input capacity for envelopes
10
Maximum input capacity for cards
20
Maximum input capacity for banners
No
Maximum paper trays
1
Paper handling standard/input
List of the standard input paper handling options available with this product
100-sheet input tray (fold up)
Paper handling standard/output
List of the standard output paper handling options available with this product
50-sheet output tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock,Envelopes,Labels,Photo paper,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Media weights by paper path
US letter: 65 to 90 g/m2, A4: 65 to 90 g/m2, legal: 70 to 90 g/m2, envelopes: 70 to 90 g/m2, cards: up to 200 g/m2
Recommended media weight
65 - 90 g/m²
Standard media sizes
Paper: A4 210 x 297 mm, A5 148 x 210 mm, B5 176 x 250 mm; transparencies: A4 210 x 297 mm; envelopes: DL 110 x 220 mm
Custom media sizes
77 x 127 - 216 x 356 mm
Media handling
Sheetfed
Ports & interfaces
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
No
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.384 MB
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
384 KB
Acoustic power emissions
Level of sound power per ISO 9296.
5 B(A)
Design
Market positioning *
Home & Office
Blue Angel certified
Indicates whether this product is Blue Angel compliant
No
Power
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Power consumption (printing) *
25 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
5.25 W
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98, 98 SE, Me, 2000 (Professional / XP); Mac OS v 9.1+; Mac OS X v 10.1.5, v 10.2.3, v 10.3.x
System requirements
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
100 MB
Minimum system requirements
CD-ROM, USB; Internet; SVGA 800 x 600 16-bit. PC: Intel Pentium II; Microsoft Windows 98, 98 SE, Me, 2000 Professional or XP; 64 MB RAM Microsoft Windows 98, 98 SE, Me 2000; 128 MB RAM Microsoft Windows XP; 100 MB; Microsoft Internet Explorer 5+
Minimum system requirements for Macintosh
CD-ROM, USB; Internet; SVGA 800 x 600 16-bit. G3; Mac OS v 9.1 & 9.2.2, OS X v 10.1.5, v 10.2.3, v 10.3.x; 128 MB RAM; 75 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
5 - 90%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
5 - 90%
Recommended operating temperature range (T-T)
15 - 30 °C
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
430 x 414 x 144 mm
Dimensions with trays up
430 x 207 x 144 mm
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
HP Photo Printing (Microsoft Windows)
Package weight
Weight of the packaged product.
3.5 kg
Package weight (imperial)
3.54 kg (7.8 lbs)
Logistics data
Pallet weight
364 kg
Number of cartons per pallet
12
Number of layers per pallet
8
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
96 pc(s)
Other features
Printer management
Printer management software used by this product included as standard
No
Network ready
Indicates whether the product is network-ready out of the box.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 414 x 144 mm
Print technology
Indicates the method used to print by this product.
Inkjet
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Media types supported
The types of media which can be used with this product.
Paper (inkjet, photo, plain), envelopes, labels, cards, transparencies, iron-on transfers, HP premium media
Standard input trays
1
Power requirements
100-240 VAC (+/- 10%), 50-60 Hz (+/- 3 Hz)
Networking features
No
Print quality, vertical alignment accuracy
+/- 0.17 mm
Print head
Component of a printer that applies the mark or image to the paper.
3 (1 each black, tri-color, optional photo)
Product dimensions when open (LxWxD)
43.2 cm (17")
Size
Physical dimension.
43.2 cm (17")
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
480 x 273 x 197 mm
Maximum print length
356 m
Compatible ink types, supplies
Dye-based, pigment-based
Duplex print options
Description of available duplex options.
Manual
Typefaces
List of typefaces included and any qualifications.
None
Colour printing technology
HP Photoret III (HP Photoret IV enabled)
Standard output capacity for transparencies
15 sheets
Page yield (photo)
C6658AE HP No. 58 Photo Inkjet Print Cartridge (17 ml) 125 photos (10 x 15 cm)
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
190 pages
Package dimensions (W x D x H)
480.1 x 271.8 x 198.1 mm (18.9 x 10.7 x 7.8")
Pallet dimensions (W x D x H) (imperial)
1198.9 x 2133.6 x 1127.8 mm (47.2 x 84 x 44.4")
Pallet weight (imperial)
362.9 kg (800 lbs)
Weight (imperial)
5 lb
Maximum print length (imperial)
14 in
Media sizes supported (imperial)
Letter, legal, executive, No. 10 envelopes, cards, borderless photo
Print speed (black, best quality, letter)
Up to 0.9 ppm
Print speed (colour, best quality, letter)
Up to 0.8 ppm
Print speed (colour, draft quality, letter)
Up to 14 ppm
Recommended media weight (imperial)
16 to 24 lb
Standard input capacity for legal
100 sheets
Standard input capacity for envelopes
10 sheets
Automatic paper sensor
Indicates whether or not this product has the automatic paper type selection feature.
No
Exifprint supported
Yes, Version 2.2
Maximum output capacity for labels
10 sheets
Page yield identifier
DJ3840
Print speed (black, fast normal quality, letter)
Up to 14 ppm
Print speed (colour, fast normal, letter)
Up to 7 ppm
Skew (transparency)
+/- 0.012 in
Skew
+/- 0.006 in
Standard output capacity for labels
10 sheets
Standard output capacity for legal
50 sheets
Video action printing supported
No
Customer service details
X