Warranty:
Service & support options: One year Express Exchange H5168A/E, three year Next Day Exchange H5461A/E, three year PostNext Day Exchange H7627PA/E1 year standard
Long product name HP Deskjet 6127 Color inkjet printer
:
Refurbished Inkjet Printer 6.5-PPM Black 6.5-PPM Color Connectivity: Para
The long product name of HP Deskjet 6127 Color inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Refurbished Inkjet Printer 6.5-PPM Black 6.5-PPM Color Connectivity: Para
More>>>
HP Deskjet 6127 Color inkjet printer:
The official description of HP Deskjet 6127 Color inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Short summary description HP Deskjet 6127 Color inkjet printer:
This short summary of the HP Deskjet 6127 Color inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
HP Deskjet 6127 Color Inkjet Printer
Long summary description HP Deskjet 6127 Color inkjet printer:
This is an auto-generated long summary of HP Deskjet 6127 Color inkjet printer based on the first three specs of the first five spec groups.
HP Deskjet 6127 Color Inkjet Printer