Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C8766EE Original Cyan,Magenta,Yellow 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8766EE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8766EE#231
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53269
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
HP Officejet 6310 All-in-One Printer Fax Scanner Copier (1,0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.Warranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP C8766EE Original Cyan,Magenta,Yellow 1 pc(s) :
The short editorial description of HP C8766EE Original Cyan,Magenta,Yellow 1 pc(s)

HP 343 Tri-color Inkjet Print Cartridge with Vivera Ink
More>>>
HP C8766EE Original Cyan,Magenta,Yellow 1 pc(s):
The official marketing text of HP C8766EE Original Cyan,Magenta,Yellow 1 pc(s) as supplied by the manufacturer

- This versatile cartridge provides rich, lifelike colour for vibrant, professional-quality graphics and photos that resist fading for generations. It also works together with your HP printer to deliver a range of Smart printing benefits.
- Produce attention-grabbing charts and graphics and bright, rich photos with excellent colour saturation. A central part of HP’s inkjet colour printing system – can be used with other HP print cartridges to deliver 4-, 6- or 8-ink printing.
- Print photos with exceptional fade resistance and make sure those moments stay as vivid as the day you captured them. Proprietary inks specially formulated for this cartridge to provide superior fade resistance on HP Premium Plus photo papers.
- Carefree printing – alerts let you know when ink levels are running low. Printer adjusts to individual cartridges to ensure consistently high quality printing. System checks cartridge installation and confirms that it’s a genuine HP product.

Short summary description HP C8766EE Original Cyan,Magenta,Yellow 1 pc(s):
This short summary of the HP C8766EE Original Cyan,Magenta,Yellow 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP C8766EE, Original, Pigment-based ink, Cyan,Magenta,Yellow, HP Photosmart 8450, 8150, 2710, 2610, 375, 325 HP Officejet 7410, 7310, 6210 HP PSC 2350 HP..., 1 pc(s), Inkjet printing

Long summary description HP C8766EE Original Cyan,Magenta,Yellow 1 pc(s):
This is an auto-generated long summary of HP C8766EE Original Cyan,Magenta,Yellow 1 pc(s) based on the first three specs of the first five spec groups.

HP C8766EE. Type: Original, Ink type: Pigment-based ink, Printing colours: Cyan,Magenta,Yellow. Package weight: 60 g. Package dimensions (WxDxH): 141 x 113 x 37 mm, Ink drop: 5 pl

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Cyan,Magenta,Yellow
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
HP Photosmart 8450, 8150, 2710, 2610, 375, 325 HP Officejet 7410, 7310, 6210 HP PSC 2350 HP Deskjet 6840, 6540, 6520, 5740
Quantity per pack *
1 pc(s)
Print technology
Indicates the method used to print by this product.
Inkjet printing
Features
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40 °C
Weight & dimensions
Package weight
Weight of the packaged product.
60 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
141 x 113 x 37 mm
Ink drop
Ink drop size.
5 pl
Customer service details
X