location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C8561A printer drum 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C8561A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8561A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698445372 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 390078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2016
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP C8561A printer drum 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Innovative toner formulas for professional print quality and gloss performance
  • - Expect predictable results with HP supplies designed together with your printer
  • - HP Smart Printing technology[1] for reliable, cost-effective operation
  • - HP Smart technology[1] tunes particle charge for reliable results
  • - Separate supplies components for fast, cost-effective, high-coverage[3] printing
  • - Rated A+ for service and reliability, PC Magazine August 2003
  • - Keep productivity high with legendary HP quality and reliability behind you
  • - Easy-to-use automatic alerts, online ordering with HP Smart Printing technology[1]
  • - HP Smart technology[1] facilitates easy replacement of shake-free toner cartridges
  • - You can return empty cartridges with HP's convenient take-back program
Warranty: The HP Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT Y IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C8561A printer drum 1 pc(s) :
The long product name of HP C8561A printer drum 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

822A Cyan LaserJet Imaging Drum, ~40000 pages
More>>>
HP C8561A printer drum 1 pc(s):
The official description of HP C8561A printer drum 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large/enterprise general office multifunction color or SMB in-house publishing/high-end color and general office multifunction color

HP Smart technology[1] in LaserJet printing supplies and the printer makes professional printing easy, cost-effective, and reliable. Vibrant, accurate color and excellent gloss performance meet the demands of high-volume, high-coverage[3] printing.

Short summary description HP C8561A printer drum 1 pc(s):
This short summary of the HP C8561A printer drum 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP C8561A, 1 pc(s), 40000 pages, Laser printing, Cyan, -20 - 40 °C, 0 - 95%

Long summary description HP C8561A printer drum 1 pc(s):
This is an auto-generated long summary of HP C8561A printer drum 1 pc(s) based on the first three specs of the first five spec groups.

HP C8561A. Quantity per pack: 1 pc(s), Page yield: 40000 pages, Print technology: Laser printing. Width: 190 mm, Depth: 580 mm, Height: 195 mm. Pallet gross weight: 151 g, Master (outer) cases per pallet: 50 pc(s), Master (outer) cases per pallet layer: 10 pc(s). Package dimensions (WxDxH): 580 x 190 x 195 mm, Pallet weight (EU): 129 g, Pallet dimensions (W x D x H): 1140 x 960 x 1113 mm

Reliable, cost-effective

HP 822 LaserJet printing supplies produce high-coverage[3] documents. HP Smart Printing technology[1] makes automatic adjustments to optimize print quality and enhance reliability. Minimal user intervention saves time and improves productivity.

Easy to use

Enjoy low-maintenance printing. HP Smart technology[1] in HP 822 LaserJet supplies and your printer makes HP supplies easy to install and maintain. Receive automatic alerts when a cartridge is low or out. Convenient, on-line ordering.

Features
Print technology
Laser printing
Printing colours
Cyan
Quantity per pack *
1 pc(s)
Page yield *
40000 pages
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
190 mm
Depth
580 mm
Height
195 mm
Weight
2.32 kg
Package width
580 mm
Package depth
190 mm
Package height
195 mm
Package weight
2.6 kg
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
151 g
Master (outer) cases per pallet
50 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
50 pc(s)
Products per pallet (EU)
40 pc(s)
Other features
Pallet dimensions (W x D x H)
1140 x 960 x 1113 mm
Package dimensions (WxDxH)
580 x 190 x 195 mm
Pallet dimensions (W x D x H) (imperial)
1140.5 x 960.1 x 1112.5 mm (44.9 x 37.8 x 43.8")
Pallet size (EU)
1140 x 770 x 1124 mm
Pallet weight (imperial)
151 kg (333 lbs)
Stacking number for pallet
4 pc(s)
Pallet weight (EU)
129 g
Country Distributor
Polska 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP C8561A printer drum 1 pc(s):
Disclaimer

[1] Using genuine HP supplies ensures availability of all HP printing features.
[2] Gloss performance on HP Matte Photo and Imaging Laser Paper, HP Glossy Photo and Imaging Laser Paper, HP Matte Brochure Laser Paper, HP Soft-gloss Presentation Laser Paper (32 lb) and HP Soft-gloss Laser Paper (28 lb).
[3] Greater than 20% page coverage.