location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K850dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8178A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2007
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3+ 24 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+ :
The long product name of HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24ppm/21ppm, 4800x1200dpi, 256MHz, 32MB RAM, PCL 3, 6250 pages per month
More>>>
HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+:
The official description of HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print professional, laser-quality documents like flyers and brochures or up to 330 x 466 mm posters with 4800 x 1200-optimised dpi colours. Performance features include speeds of up to 24 ppm black and up to 21 ppm colour in Draft mode, plus easy print-sharing with optional or built-in networking. Reduce paper usage by up to 50% with optional automatic two-sided printing. Manage ink efficiently and economically with four individual HP ink cartridges and long lasting print heads.

Short summary description HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+:
This short summary of the HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet K850dn, Colour, 4800 x 1200 DPI, 4, A3+, 6250 pages per month, 24 ppm

Long summary description HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+:
This is an auto-generated long summary of HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+ based on the first three specs of the first five spec groups.

HP Officejet K850dn. Colour, Number of print cartridges: 4, Maximum duty cycle: 6250 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 24 ppm. Duplex printing. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:51:09
Uk has collected 3 expert reviews for HP Officejet K850dn inkjet printer Colour 4800 x 1200 DPI A3+ and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Country Distributor
United Kingdom 1 distributor(s)