This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 2800dtn Printer large format printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Inkjet 2800dtn Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8164A#612
Category
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers
Icecat Product ID :
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 20:41:07
The date of the most recent change of this product data-sheet in Icecat.
HP Smart Printing Services allow TRW Automotive to reduce costs and improve efficiency (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Business Inkjet 2800 Printer (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
GS Certificate BusInkJet 1800 2800 SNPRC-0402 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited hardware
Long product name HP Business Inkjet 2800dtn Printer large format printer :
The short editorial description of HP Business Inkjet 2800dtn Printer large format printer

HP Business Inkjet 2800dtn Printer
More>>>
HP Business Inkjet 2800dtn Printer large format printer:
The official marketing text of HP Business Inkjet 2800dtn Printer large format printer as supplied by the manufacturer

Print vibrant A3+ documents, enjoy four individual high-capacity ink cartridges, swift speeds up to 24 ppm black, 21 ppm colour. Superior networking enables efficient work team sharing supported by second paper tray and automatic two-sided printing

Create fast and vibrant documents from postcard(A6) to poster(A3+)with up to 4800-optimised dpi.

• Produce vibrant documents in a variety of media and sizes with speed and accuracy. This printer enables fast draft speeds — up to 24 ppm black, 21 ppm colour in laser-quality black text and bright colours with up to 4800-optimised dpi.


Enjoy low running cost with four individual high-capacity ink cartridges and long-life printheads.

• Save money with this printer. Four individual high-capacity ink cartridges (69 ml black and 28 ml colour) and long-life printheads reduce running cost over life of the printer. Plus you save on paper costs with optional two-sided printing.


Experience robust connectivity, easy network management and integration into any environment.

• EIO internal print server and industry-standard PCL 5c, PCL 6 and Postscript Level 3 Emulation provide work teams up to 15 users with seamless network connections. Experience easy management with Web Jetadmin and Remote Management Software (RMS).

Short summary description HP Business Inkjet 2800dtn Printer large format printer:
This short summary of the HP Business Inkjet 2800dtn Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 2800dtn Printer

Long summary description HP Business Inkjet 2800dtn Printer large format printer:
This is an auto-generated long summary of HP Business Inkjet 2800dtn Printer large format printer based on the first three specs of the first five spec groups.

HP Business Inkjet 2800dtn Printer

Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:45:52
Uk has collected 3 expert reviews for HP Business Inkjet 2800dtn Printer large format printer and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcmag.com
Updated:
2015-06-25 06:45:52
The HP Business Inkjet 2800dtn prints text and graphics at high quality and reasonably high speed. It also offers excellent p Specs: Rated Speed: Text: 24 ppm, Rated Speed: Color: 21 ppm...
80%