location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2800dt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8163A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:51:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3+ 6.5 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Long product name HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+ :
The long product name of HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.5/12ppm, 1200 x 600 dpi/4800 x 1200 dpi, 256MHz, 150+250sheet input, A3+, USB/IEEE 1284/EIO
More>>>
HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+:
The official description of HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What's in the box

HP Business Inkjet 2800 Printer, setup roadmap, 4 ink cartridges [black (26 ml), colour (28 ml)], 4 print heads, getting started guide, power cord, driver CD

Summary

The HP Business Inkjet 2800 Printer series is the powerful, cost efficient, A3+ printer series. Experience low running costs with individual high-capacity ink cartridges, exceptional print quality and professional networking for small work teams.

Short summary description HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+:
This short summary of the HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 2800dt, Colour, 4800 x 1200 DPI, 4, A3+, 12000 pages per month, 6.5 ppm

Long summary description HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+:
This is an auto-generated long summary of HP Business Inkjet 2800dt inkjet printer Colour 4800 x 1200 DPI A3+ based on the first three specs of the first five spec groups.

HP Business Inkjet 2800dt. Colour, Number of print cartridges: 4, Maximum duty cycle: 12000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 6.5 ppm. Duplex printing. Display: LCD, Product colour: Black, Silver

Features
Duplex printing *
Yes
Page description languages *
PCL 5e, PCL 6, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
21 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6.5 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Input & output capacity
Total number of input trays *
2
Total input capacity *
400 sheets
Total output capacity *
100 sheets
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Banner, Bond paper, Card stock, Envelopes, Glossy paper, Matte paper, Photo paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
ISO C-series sizes (C0...C9)
C4, C5, C6
Envelopes sizes
DL
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Internal memory *
96 MB
Maximum internal memory
352 MB
Memory slots
2
Built-in processor
Yes
Performance
Processor frequency
256 MHz
Sound pressure level (printing)
64 dB
Design
Market positioning *
Home & office
Product colour *
Black, Silver
Built-in display *
Yes
Display
LCD
Certification
EN 60950/IEC 950 (International), UL Listed (USA), CSA (Canada), NOM-NYCE (Mexico)
Power
Power consumption (printing) *
67 W
Power consumption (standby)
12 W
Power consumption (PowerSave)
30 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Operating altitude
0 - 3100 m
Weight & dimensions
Width
676 mm
Depth
588 mm
Height
263 mm
Weight
19 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)