location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1200dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8155A
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2005
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 15 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15ppm/13ppm, 4800x1200dpi, 240MHz Motorola 32-bit ColdFire 4e HPA, 32MB RAM, 4MB ROM, 150sheet/250sheet
More>>>
HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-capacity individual ink cartridges make it HP's lowest running-cost colour printer.HP's lowest running-cost colour printer.High-capacity individual ink cartridges make it HP's lowest running-cost colour printer. The HP Business Inkjet 1200 printer series delivers fast speeds, professional-quality, high yields, low intervention and best cost savings over time.

Short summary description HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 1200dtn, Colour, 4800 x 1200 DPI, 4, A4, 6250 pages per month, 15 ppm

Long summary description HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Business Inkjet 1200dtn. Colour, Number of print cartridges: 4, Maximum duty cycle: 6250 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm. Product colour: Black, Grey

Features
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
6250 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Bond paper, Card stock, Envelopes, Photo paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal
Envelopes sizes
10, C5, C6, DL, Monarch
Paper tray media weight
60 - 135 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, Parallel, USB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
240 MHz
Performance
Sound pressure level (printing)
47 dB
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Built-in display *
Yes
Certification
CSA (Canada), UL (USA), NOM-NYCE (Mexico), IRAM (Argentina), EMC 1200d, 1200dn, 1200dtn: FCC (USA), ICES (Canada), EMC and Radio 1200dtwn: FCC (USA), Canadian ID (Canada), ICES (Canada), Other Energy Star, WHQL, USB certification, Wi-Fi b/g (1200dtwn)
Power
Power consumption (printing) *
75 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
506 mm
Depth
464 mm
Height
275 mm
Weight
12 kg
Packaging data
AC adapter included
Yes
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 06:37:33
Uk has collected 10 expert reviews for HP Business Inkjet 1200dtn inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techradar.com
Updated:
2015-09-01 06:37:33
Although the ubiquitous photo inkjet printer is all the rage at the moment, theres still a place in many offices for colour inkjet printers such as HPs Business Inkjet 1200d.Any business printer needs to offer priority to charts, presentations, sprea...
Good Easy to use, Separate ink tanks...
Bad Slow photo speeds, Small paper tray...
Bottom line Although the ubiquitous photo inkjet printer is all the rage at the moment, theres still a place in many offices for colour inkjet printers such as HPs Business Inkjet 1200d.Any business printer needs to offer priority to charts, presentations, sprea...
80%
goodgearguide.com.au
Updated:
2015-09-01 06:37:33
The HP Business Inkjet 1200d is designed for small offices on a tight budget. Its cheaper than a colour laser, but it has businesslike styling, plus more paper-handling options--and a larger footprint--than most inkjets.
60%
pcworld.com_techhive.com
Updated:
2015-09-01 06:37:33
This business-focused inkjet includes a duplexer and high-capacity cartridges, but print quality was somewhat disappointing.
75%
hardwarecentral.com
Updated:
2015-09-01 06:37:33
With prices slipping below $500 and famously good output quality on plain paper, why would any office choose a humble inkjet instead of a color laser printer?...
0%
pcmag.com
Updated:
2015-09-01 06:37:33
The HP Business Inkjet 1200d offers reasonably high-quality text and graphics at a speed arguably comparable with color laser Specs: Rated Speed: Text: 28 ppm, Rated Speed: Color: 7.4 ppm...
80%
Country Distributor
United Kingdom 1 distributor(s)