HP logo

HP Business Inkjet 1200d Printer inkjet printer Colour

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166897
Info modified on:
14 Dec 2021, 09:27:47
End of life date:
27 Jun 2007
Short summary description HP Business Inkjet 1200d Printer inkjet printer Colour:

HP Business Inkjet 1200d Printer, Colour, 4, 6250 pages per month, 9, 7, Duplex printing, Network ready

Long summary description HP Business Inkjet 1200d Printer inkjet printer Colour:

HP Business Inkjet 1200d Printer. Colour, Number of print cartridges: 4, Maximum duty cycle: 6250 pages per month. Print speed (black, normal quality, A4/US Letter): 9, 7. Duplex printing. Network ready. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.