location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450cbi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8147A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736687232 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:05:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Oct 2005
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 5 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5ppm/2ppm, 1200 x 1200dpi, 4800 x 1200dpi, 16MB RAM/4MB ROM, CompactFlash card slot
More>>>
HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-performance printing virtually anytime, anywhere with photo-quality resolution, minimal user intervention and a wide range of wired and wireless connectivity options, including Bluetooth wireless technology.

Short summary description HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 450cbi, Colour, 4800 x 1200 DPI, 2, A4, 500 pages per month, 5 ppm

Long summary description HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet 450cbi. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5 ppm. Product colour: Black, Grey

Features
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
2 ppm
Input & output capacity
Total input capacity *
45 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Labels, Photo paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Legal
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, Parallel, USB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
16 MB
Card reader integrated
Yes
Compatible memory cards
CF
Sound pressure level (printing)
45 dB
Design
Market positioning *
Home & office
Design
Product colour *
Black, Grey
Built-in display *
No
Certification
FCC Title 47 CFR Part 15 Class B, ICES
Power
Power consumption (printing) *
25 W
Power consumption (off)
2 W
Power consumption (standby)
5 W
Power consumption (max)
53 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Battery included
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
337.8 mm
Depth
165.1 mm
Height
81.3 mm
Weight
2.09 kg
Packaging data
AC adapter included
Yes
Cables included
Printer
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:31:14
Uk has collected 8 expert reviews for HP Deskjet 450cbi inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2015-06-25 06:46:58
The DeskJet 450 is compact, and battery power allows you to use it in unlikely places. However, despite its good print quality, its neither a budget printer, nor the fastest way of printing photos.
74%
v3.co.uk
Updated:
2013-04-01 01:31:10
A versatile choice of printer for those on the move.
0%
pcworld.com_techhive.com
Updated:
2015-06-25 06:46:58
Portable printers cost more than their desk-bound counterparts, but if you have to print while you travel, you wont find a better printer than HPs $349 Deskjet 450wbt. The 450wbt runs on battery or AC power, and it weighs less than 5 pounds with its...
Good Runs on battery or AC power, Produces great quality photos...
Bad Text looked slightly grayish in spots, No output tray...
90%
Country Distributor
United Kingdom 1 distributor(s)