Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 2280tn inkjet printer Colour 600 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2280tn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8121A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0808736172820 show
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39143
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 02 Oct 2019 07:37:36
The date of the most recent change of this product data-sheet in Icecat.
User manual (2,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 year
Long product name HP Business Inkjet 2280tn inkjet printer Colour 600 x 1200 DPI A4 :
The short editorial description of HP Business Inkjet 2280tn inkjet printer Colour 600 x 1200 DPI A4

11ppm, 1200 x 600 dpi, 96 MHz + 167 MHz, 48 MB, 59 dB(A), 68W, 14.5kg
More>>>
HP Business Inkjet 2280tn inkjet printer Colour 600 x 1200 DPI A4:
The official marketing text of HP Business Inkjet 2280tn inkjet printer Colour 600 x 1200 DPI A4 as supplied by the manufacturer

HP Office Colour Inkjet Printers deliver fast laser-quality printing, a low cost per page, professional-quality colour plus a range of networking and paper-handling options - all designed to reduce costs and enhance office productivity.

Now you can enjoy fast colour printing with uncompromised print quality, even over a network, with the hp business inkjet 2230/2280/2280tn series. these robust printers provide professional results every time. easy to set up and use, they deliver best-in-class networking making printer management and sharing easier. the winning formula of their high performance architecture and dual processors* enables you to produce high quality colour documents at superior speeds and at a low cost per page.

Short summary description HP Business Inkjet 2280tn inkjet printer Colour 600 x 1200 DPI A4:
This short summary of the HP Business Inkjet 2280tn inkjet printer Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 2280tn, 10000 pages per month, 600 x 1200 DPI, PCL 3,PCL 5c,PostScript 3, Paper tray, 11 ppm, 6 ppm

Long summary description HP Business Inkjet 2280tn inkjet printer Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of HP Business Inkjet 2280tn inkjet printer Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP 2280tn, Business Inkjet. Maximum duty cycle: 10000 pages per month, Maximum resolution: 600 x 1200 DPI, Standard printer languages: PCL 3,PCL 5c,PostScript 3. Print speed (black, normal quality, A4/US Letter): 11 ppm, Print speed (colour, draft quality, A4/US Letter): 6 ppm, Print speed (black, draft quality, A4/US Letter): 15 ppm. Internal memory: 48 MB. Standard input capacity: 250 sheets. Standard output capacity: 150 sheets

Print technology
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
10000 pages per month
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 3,PCL 5c,PostScript 3
Paper input type
Paper tray
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
11 ppm
Print speed (colour, draft quality, A4/US Letter)
6 ppm
Print speed (black, draft quality, A4/US Letter)
15 ppm
Print speed (colour, normal quality, A4/US Letter)
2.5 ppm
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
48 MB
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Number of standard paper trays
2
Maximum number of paper trays
2
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes,Glossy paper,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Standard tray media weight
60 - 105 g/m²
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display type
Type of display (screen) e.g. LCD.
LCD
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
68 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (off)
2 W
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
59 dB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows 95,Windows 98,Windows 98SE,Windows ME,Windows NT
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Features
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Market positioning *
Home & Office
Product colour *
The colour e.g. red, blue, green, black, white.
White
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
263 MHz
Certification
EMI certification: CE (European Union), B mark (Poland), GOST (Russia); Regulatory standards: Safety certifications: TÜV-GS (Germany), SABS (South Africa); EMI certifications: CE (European Union), B mark (Poland), GOST (Russia)
Weight & dimensions
Width *
The measurement or extent of something from side to side.
512 mm
Depth *
The distance from the front to the back of something.
517 mm
Height *
The measurement of the product from head to foot or from base to top.
291 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
14.5 kg
Packaging content
Manual
Yes
Drivers included
Yes
Customer service details
X