location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2600dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8110A
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 1200 x 600 DPI Colour
  • - A3+ 8 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+ :
The long product name of HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48MB, 167MHz MIPS/160MHz Coldfire 4, 8ppm/6ppm, 1200 x 600dpi
More>>>
HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+:
The official description of HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Business Inkjet 2600 series offers high-performance, wide-format color printing for office workgroups. Best-in-class HP networking means it is not only easy to share, but also Internet-enabled for printing e-services.

- Connectivity made easy—separate parallel and USB ports, hp PCL5C and Postscript 3 emulation, and best-in-class hp jetdirect networking bring superior connectivity and manageability to your workgroup printing needs
- Internet enabled—with an embedded Web server hp business inkjet 2600 series is capable of sending and receiving e-services
- Remote management—self-diagnostic e-services automatically send e-mail alerts when attention is required, such as paper out or low ink
- Optimized for heavy use—the hp business inkjet 2600 series printers are designed to handle a high duty cycle over a network and fills the needs of most small workgroups

Short summary description HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+:
This short summary of the HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 2600dn, Colour, 1200 x 600 DPI, 4, A3+, 12000 pages per month, 8 ppm

Long summary description HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+:
This is an auto-generated long summary of HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+ based on the first three specs of the first five spec groups.

HP Business Inkjet 2600dn. Colour, Number of print cartridges: 4, Maximum duty cycle: 12000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 8 ppm. Duplex printing. Display: LCD, Product colour: Grey, White

Features
Duplex printing *
Yes
Page description languages *
PCL 5c, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
11 ppm
Print speed (black, draft quality, A4/US Letter)
15 ppm
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Input & output capacity
Total number of input trays *
2
Total input capacity *
400 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Card stock, Coated paper, Envelopes, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
Photo paper sizes (imperial)
4x6"
Paper tray media weight
60 - 135 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, Parallel, USB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Performance
Internal memory *
48 MB
Performance
Maximum internal memory
176 MB
Built-in processor
Yes
Processor frequency
167 MHz
Sound pressure level (printing)
57 dB
Design
Market positioning *
Home & office
Product colour *
Grey, White
Built-in display *
Yes
Display
LCD
Certification
CSA, FCC
Power
Power consumption (printing) *
65 W
Power consumption (PowerSave)
20 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
724 mm
Depth
645 mm
Height
283 mm
Weight
19.5 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:31:07
Uk has collected 3 expert reviews for HP Business Inkjet 2600dn inkjet printer Colour 1200 x 600 DPI A3+ and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
zdnet.co.uk
Updated:
2013-04-01 01:31:06
If you need full-bleed A3 colour printing, this printer will cost you less than a colour laser, and produce better results on photos even if it is a little slow.
84%
v3.co.uk
Updated:
2013-04-01 01:31:05
An excellent network-ready workgroup printer capable of high-quality colour output.
0%
Country Distributor
United Kingdom 1 distributor(s)