Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP cp1700ps inkjet printer Colour 2400 x 1200 DPI A3+

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
cp1700ps
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8105A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0808736250207 show
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30404
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 02 Oct 2019 02:32:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP cp1700ps inkjet printer Colour 2400 x 1200 DPI A3+ :
The short editorial description of HP cp1700ps inkjet printer Colour 2400 x 1200 DPI A3+

96MHz Coldfire 2, 8ppm/7ppm, 2400 x 1200 dpi, 47.7W
More>>>
HP cp1700ps inkjet printer Colour 2400 x 1200 DPI A3+:
The official marketing text of HP cp1700ps inkjet printer Colour 2400 x 1200 DPI A3+ as supplied by the manufacturer

The HP Color Inkjet printer cp1700 is a versatile, wide-format color inkjet printer designed for small businesses. With available networking, small workgroups can create colorful, effective, high-quality communications with a low cost of ownership.HP's high-quality, wide-format color Inkjet printer designed for small businesses.

Short summary description HP cp1700ps inkjet printer Colour 2400 x 1200 DPI A3+:
This short summary of the HP cp1700ps inkjet printer Colour 2400 x 1200 DPI A3+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP cp1700ps, 5000 pages per month, 2400 x 1200 DPI, PostScript 3, Black,Cyan,Magenta,Yellow, 8 ppm, 14.5 ppm

Long summary description HP cp1700ps inkjet printer Colour 2400 x 1200 DPI A3+:
This is an auto-generated long summary of HP cp1700ps inkjet printer Colour 2400 x 1200 DPI A3+ based on the first three specs of the first five spec groups.

HP cp1700ps. Maximum duty cycle: 5000 pages per month, Maximum resolution: 2400 x 1200 DPI, Standard printer languages: PostScript 3. Print speed (black, normal quality, A4/US Letter): 8 ppm, Print speed (colour, draft quality, A4/US Letter): 14.5 ppm, Print speed (black, draft quality, A4/US Letter): 16 ppm. Internal memory: 16 MB, Maximum internal memory: 16 MB, Buffer size: 500 KB. Standard input capacity: 150 sheets. Standard output capacity: 75 sheets, Maximum output capacity: 75 sheets

Print technology
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
5000 pages per month
Maximum resolution *
Maximum printing resolution.
2400 x 1200 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PostScript 3
Printing colours
The colours that can be produced by the printer.
Black,Cyan,Magenta,Yellow
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
Print speed (colour, draft quality, A4/US Letter)
14.5 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
16 MB
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
500 KB
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
150 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
75 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
75 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Banner,Card stock,Coated paper,Envelopes,Photo paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A3+,A4,A5,A6
Photo paper sizes (imperial)
13x19,4x6"
Ports & interfaces
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Standard interfaces
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Parallel,USB
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display type
Type of display (screen) e.g. LCD.
LCD
Power
AC input voltage
The voltage of the AC electricity that is inputted into the product.
100 - 200 V
AC input frequency
50 - 60 Hz
Power consumption (off)
6 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
9 W
Power consumption (printing)
47.7 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows 95,Windows 98,Windows 98SE,Windows ME,Windows NT,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS 8.6,Mac OS 9.0,Mac OS 9.1,Mac OS 9.2,Mac OS X 10.0 Cheetah,Mac OS X 10.1 Puma,Mac OS X 10.10 Yosemite,Mac OS X 10.11 El Capitan,Mac OS X 10.12 Sierra,Mac OS X 10.2 Jaguar,Mac OS X 10.3 Panther,Mac OS X 10.4 Tiger,Mac OS X 10.5 Leopard,Mac OS X 10.6 Snow Leopard,Mac OS X 10.7 Lion,Mac OS X 10.8 Mountain Lion,Mac OS X 10.9 Mavericks
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Other operating systems supported
DOS,Novell NetWare 3.x,Novell NetWare 4.x,Novell NetWare 5.x
Features
Market positioning *
Home & Office
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Grey
Built-in processor
Whether or not a processor is built into the device.
Yes
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
96 MHz
Certification
EMC Certifications: FCC Title 47 CFR Part 15 Class B, ICES Safety: UL, CSA
Weight & dimensions
Width *
The measurement or extent of something from side to side.
674 mm
Depth *
The distance from the front to the back of something.
215 mm
Height *
The measurement of the product from head to foot or from base to top.
568 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.5 kg
Package width
The distance from one side of the packaging to the other.
306 mm
Package depth
The distance from the front to the back of the packaging.
726 mm
Package height
The distance from the top to the bottom of the packaging.
782 mm
Package weight
Weight of the packaged product.
15.5 kg
Packaging content
Cables included
AC
Manual
Yes
Drivers included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Adobe PostScript 3
Customer service details
X