location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
61X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8061D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780127982 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 01:40:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Oct 2013
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 61X High Yield Toner Cartridges deliver legendary HP print quality.
  • - 2 Black (~20,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Original HP LaserJet toner cartridges represent up to 70% of the printing system and are designed with the printer to provide the reliable, professional results that save you time. HP Dual Packs further reduce your printing costs to save you money.
  • - Depend on Original HP 61X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s) :
The long product name of HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

61X 2-pack High Yield Black Original LaserJet Toner Cartridges, Per cartridge: 10000 pages
More>>>
HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s):
The official description of HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet Print Cartridge Dual Packs are perfect for small and medium sized business customers who print in high volumes and require minimal user intervention with the printer.

As you print more, you can save more. With HP LaserJet Toner Cartridge Dual Packs, you can reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP.

Short summary description HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s):
This short summary of the HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges, 10000 pages, Black, 2 pc(s)

Long summary description HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s):
This is an auto-generated long summary of HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s) based on the first three specs of the first five spec groups.

HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 10000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Two usage options are available to suit all printing needs.

Available in 6,000-page standard capacity for medium-volume users or 10,000-page high capacity for high-volume usage.

Features
Compatibility *
LaserJet 4100/4101
Quantity per pack *
2 pc(s)
Black toner page yield *
10000 pages
Type *
Original
Printing colours *
Black
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Packaging data
Package dimensions (WxDxH)
357.1 x 312.9 x 251.9 mm
Package weight
4.14 kg
Package type
Box
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 61A (C8061A) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 61A (C8061A) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15114DK Black Laser Toner - HP 61A (C8061A) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 61X (C8061X) - For HP LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 61X (C8061X) - For HP LaserJet toner cartridge 1 pc(s)
(show image)
15019DK Black Laser Toner - HP 61X (C8061X) - For HP LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 61X 2-pack High Yield Black Original LaserJet Toner Cartridges toner cartridge 2 pc(s):
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752.