location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C7980L backup storage media Blank data tape 160 GB SDLT 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7980L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7980L
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP C7980L backup storage media Blank data tape 160 GB SDLT 1.27 cm :
The long product name of HP C7980L backup storage media Blank data tape 160 GB SDLT 1.27 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

320GB, 32MB/s, 12.65mm. 0.5"
More>>>
HP C7980L backup storage media Blank data tape 160 GB SDLT 1.27 cm:
The official description of HP C7980L backup storage media Blank data tape 160 GB SDLT 1.27 cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP SDLT storage media is ideally suited for data centre and departmental backups where capacity, performance and cost are critical. SDLT technology offers up to 600 GB of storage capacity and a 72MB/sec sustained data transfer rate (comperssed mode).

- up to 32MB/sec compressed transfer rate
- read-backwards compatible with DLTtape
- supports capacities up to 320GB
- combines the best of proven optical and magnetic technologies to offer users improvements in capacity and performance
- provide 20 cleans
- With 600GB capacity and 72MB/sec transfer rate, HP SDLT II 600GB Data Cartridges offer high capacity and low cost per GB for customers with prior investments in DLT backup technology.
- Super DLTtape II uses a new Super PET (S-PET) base film enabling an overall thickness reduction of 10%. This results in a longer tape with more capacity versus a Super DLTtape I cartridge.
- Optical servo guide information is coded on the rear of the media, increasing the number of recording tracks on the data-bearing media surface. This enables higher capacity tape cartridges like Super DLT II.

Short summary description HP C7980L backup storage media Blank data tape 160 GB SDLT 1.27 cm:
This short summary of the HP C7980L backup storage media Blank data tape 160 GB SDLT 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HP C7980L, Blank data tape, SDLT, 160 GB, 320 GB, 30 year(s), 1.27 cm (0.5")

Long summary description HP C7980L backup storage media Blank data tape 160 GB SDLT 1.27 cm:
This is an auto-generated long summary of HP C7980L backup storage media Blank data tape 160 GB SDLT 1.27 cm based on the first three specs of the first five spec groups.

HP C7980L. Product type: Blank data tape, Media type: SDLT, Native capacity: 160 GB. Size (imperial): 1.27 cm (0.5"), Tape size: 1.27 cm, Weight: 222 g. Burst transfer rate: 72 MB/s

Performance
Product type *
Blank data tape
Native capacity
160 GB
Media type *
SDLT
Compressed capacity
320 GB
Tape life
30 year(s)
Weight & dimensions
Size (imperial)
1.27 cm (0.5")
Tape size
1.27 cm
Weight
222 g
Other features
Burst transfer rate
72 MB/s