Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m printing film

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7956A
Category Printing Films
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17355
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 05 May 2019 03:29:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m printing film :
The short editorial description of HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m printing film

HP White Glossy Opaque Polyester Film is a high-quality white opaque polyester film with a super-glossy white finish for universal use. Its unique, fast-drying formula makes it suitable for a wide range of full-colour inkjet applications.
More>>>
HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m printing film:
The official marketing text of HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m printing film as supplied by the manufacturer

HP White Glossy Opaque Polyester Film is a high-quality white opaque polyester film with a super-glossy white finish for universal use. Its unique, fast-drying formula makes it suitable for a wide range of full-colour inkjet applications.

Short summary description HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m printing film:
This short summary of the HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m printing film data-sheet is auto-generated and uses the product title and the first six key specs.

HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m

Long summary description HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m printing film:
This is an auto-generated long summary of HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m printing film based on the first three specs of the first five spec groups.

HP White Glossy Opaque Polyester Film 170 g/m²-36"/914 mm x 15.2 m

X