location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C7949A large format media 30.5 m Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7949A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7949A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184825323 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Dec 2010
Product end of life date
Bullet Points HP C7949A large format media 30.5 m Matte
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 30.5 m
  • - Matte
  • - 15 - 35 °C
  • - 20 - 80%
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be fee of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Long product name HP C7949A large format media 30.5 m Matte :
The long product name of HP C7949A large format media 30.5 m Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C7949A - 914mm x 30.5m, 140g/m2, Matte
More>>>
HP C7949A large format media 30.5 m Matte:
The official description of HP C7949A large format media 30.5 m Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Outdoor Billboard Blue Back Paper is a white, blue back, water-resistant billboard paper with high opacity for outside application. This single-side coated inkjet paper is particularly suitable for graphic art prints of the highest resolution and perfect color brilliance.

Short summary description HP C7949A large format media 30.5 m Matte:
This short summary of the HP C7949A large format media 30.5 m Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP C7949A, 30.5 m, 12.7 cm (5"), Matte, 140 g/m²

Long summary description HP C7949A large format media 30.5 m Matte:
This is an auto-generated long summary of HP C7949A large format media 30.5 m Matte based on the first three specs of the first five spec groups.

HP C7949A. Roll length: 30.5 m, Size (imperial): 12.7 cm (5"), Finish type: Matte, Print media weight: 140 g/m²

Features
Roll length
30.5 m
Size (imperial)
12.7 cm (5")
Print media weight
140 g/m²
Finish type
Matte
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 60%
Packaging data
Package weight
4.6 kg