Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RC Matte Matte White photo paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC Matte
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7946A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184825293
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 30789
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 17 Nov 2017 09:38:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP RC Matte Matte White photo paper :
The short editorial description of HP RC Matte Matte White photo paper

200 g/m², 30.5m, White
More>>>
Short summary description HP RC Matte Matte White photo paper:
This short summary of the HP RC Matte Matte White photo paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP RC Matte, Matte, White, 30.5 m
Long summary description HP RC Matte Matte White photo paper :

HP RC Matte. Finish type: Matte, Colour of product: White, Roll length: 30.5 m

This is an auto-generated long summary of HP RC Matte Matte White photo paper based on the first three specs of the first five spec groups.
Features
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Matte
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
200 g/m²
Features
Colour of product
The colour e.g. red, blue, green, black, white.
White
Roll length
30.5 m
X