Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets photo paper

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7884A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184927508
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25971
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 09 Jun 2017 01:09:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets photo paper :
The short editorial description of HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets photo paper

HP Semi-gloss Proofing Paper creates colour-accurate proofs with the look and feel of offset media. The semi-glossy look, with the offset's white point finish, makes this paper a favourite with professional graphic designers and concept proofers.
More>>>

HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets photo paper:
The official marketing text of HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets photo paper as supplied by the manufacturer
HP Semi-gloss Proofing Paper creates colour-accurate proofs with the look and feel of offset media. The semi-glossy look, with the offset's white point finish, makes this paper a favourite with professional graphic designers and concept proofers who want colour proofs with the highest image quality.
Short summary description HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets photo paper:
This short summary of the HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets photo paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets
Long summary description HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets photo paper :

HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets

This is an auto-generated long summary of HP Semi-gloss Proofing Paper 150 g/m²-A3+/330 mm x 483 mm-50 sheets photo paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
X