location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 100plus large format printer Thermal inkjet Colour 1200 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7796C show
Show alternative article codes used in the online market place
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:27:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2005
Product end of life date
Warranty: Service & support options: Telephone support for basic setup, installation, and troubleshooting duringoptional HP Care Pack forextension to three yearsOne yearIncludes phone support from Monday to Friday during business hours and express exchange in most countries. Some countries may have slightly different support delivery methods depending on local infrastructure. With HP Care Pack you can extend yourup to 3 years.
Long product name HP Designjet 100plus large format printer Thermal inkjet Colour 1200 x 600 DPI :
The long product name of HP Designjet 100plus large format printer Thermal inkjet Colour 1200 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 600 dpi, 64 MB, 50 sheets
More>>>
HP Designjet 100plus large format printer Thermal inkjet Colour 1200 x 600 DPI:
The official description of HP Designjet 100plus large format printer Thermal inkjet Colour 1200 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand your in-house color printing capabilities on common and large format media sizes—all at a low price. The HP Designjet 100plus produces professional, high-quality results from drafts to presentations. Enjoy versatile printing from three independent media paths. The standard tray handles common and custom sizes (up to 18 x 24 inches), and manual-feed options from and rear handle larger sizes (up to 24 x 64 inches) and thicker media. Choose from a range of media, including coated and glossy papers and CAD papers and films. As budget-friendly to own and operate as it is to purchase, the printer uses four-ink cartridges and separate printheads, which are replaced individually so you save time and money. Black, pigmented ink* produces dense, dark lines, for plots and documents that require sharp, lasting results for readability, archival or reproduction needs. Print speeds up to 11ppm for letter size and up to 90 sec per page (for D-size drawing in Fast mode) help you get the job done fast. HP Color Layering Technology and 1200 dpi ensure quality output.

Short summary description HP Designjet 100plus large format printer Thermal inkjet Colour 1200 x 600 DPI:
This short summary of the HP Designjet 100plus large format printer Thermal inkjet Colour 1200 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 100plus, Thermal inkjet, 1200 x 600 DPI, PCL 3, Black, Cyan, Magenta, Yellow, 70 sheets, 50 sheets

Long summary description HP Designjet 100plus large format printer Thermal inkjet Colour 1200 x 600 DPI:
This is an auto-generated long summary of HP Designjet 100plus large format printer Thermal inkjet Colour 1200 x 600 DPI based on the first three specs of the first five spec groups.

HP Designjet 100plus. Print technology: Thermal inkjet, Maximum resolution: 1200 x 600 DPI, Page description languages: PCL 3. Total input capacity: 70 sheets, Total output capacity: 50 sheets, Maximum input capacity: 70 sheets. Paper tray media types: Coated paper, Glossy paper, Plain paper, ISO A-series sizes (A0...A9): A1, A2, A4. Internal memory: 64 MB. Power supply: 48 W

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
1200 x 600 DPI
Number of print cartridges *
4
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total input capacity
70 sheets
Total output capacity
50 sheets
Maximum number of input trays
1
Maximum input capacity
70 sheets
Maximum output capacity
50 sheets
Paper handling
Paper tray media types *
Coated paper, Glossy paper, Plain paper
Paper handling
ISO A-series sizes (A0...A9)
A1, A2, A4
Ports & interfaces
Ethernet LAN *
No
USB port *
No
Performance
Internal memory
64 MB
Power
Power supply
48 W
Weight & dimensions
Width
1041.4 mm
Depth
414 mm
Height
221 mm
Weight
22 kg
Packaging data
Bundled software
HP Designjet System Maintenance