location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
130gp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7791E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160430928 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2008
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - USB port
Warranty: Service (postTelephone support for basic setup, installation, and troubleshooting duringoptional HP Care Pack forextension to three yearsOne-year, next business day on-site
Long product name HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) :
The long product name of HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet 130gp
More>>>
HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
The official description of HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This great value six-colour, multi-format printer produces fade-resistant¹ photo-quality images with stunning results. Save time and money by publishing colour prints in-house. An A2+ size tray and optional automatic roll-feed capability enable you to print sizes from postcard to poster. HP Professional Color Technologies ensure accurate colour consistency. Get the job done quickly with speeds of up to 4 mpp (A3 in Normal mode). Optimised graphics driver in the printer supports Mac and Microsoft® Windows®
This great value six-colour, multi-format printer produces fade-resistant[p1] photo-quality images. Save time and money by publishing colour prints in-house. An A2+ size tray and optional automatic roll-feed capability enable you to print sizes from postcard to poster. HP Professional Color Technologies ensure accurate colour consistency. Get the job done quickly with speeds of up to 4 mpp (A3 in Normal mode). Optimised graphics driver in the printer supports Mac and Microsoft® Windows®.

Short summary description HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This short summary of the HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 130gp, Thermal inkjet, 2400 x 1200 DPI, PCL 3, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 900 pages per month, 100 sheets

Long summary description HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of HP Designjet 130gp large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

HP Designjet 130gp. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3. Total input capacity: 100 sheets, Total output capacity: 50 sheets, Maximum input capacity: 100 sheets. Maximum print size: A1 (594 x 841 mm), Media thickness: 8 mm, Maximum roll diameter: 10 cm. USB connector: USB Type-A. Product colour: Grey, Display: LCD, Internal memory: 64 MB

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print speed (normal quality)
1.7
Maximum duty cycle
900 pages per month
Input & output capacity
Total number of input trays
1
Total input capacity
100 sheets
Total output capacity
50 sheets
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Cut sheets *
Yes
Media thickness
8 mm
Maximum roll diameter
10 cm
Print margin cut-sheet
5 x 12 x 5 x 5
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Performance
Internal memory
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
16 MHz
Sound power level (standby)
5.4 dB
Sound pressure level (printing)
50 dB
Power
Power consumption (standby)
22 W
Power consumption (typical)
65 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1050 mm
Depth
535 mm
Height
220 mm
Weight
23 kg
Packaging data
Drivers included
Yes
Other features
Electromagnetic compatibility
Compliance for Class B products, Class A when connected to LANs, EU (EMC Directive), USA (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Class A for Korea (MIC), Taiwan (BSMI)