location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 130nr
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7791D
Category
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2022 16:30:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Apr 2009
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service (postTelephone support for basic setup, installation, and troubleshooting duringoptional HP Care Pack forextension to three yearsWarranty: One-year, next business day on-site
Long product name HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) :
The short editorial description of HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Designjet 130nr Printer
More>>>
HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):
The official marketing text of HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) as supplied by the manufacturer

Focus on your creativity and represent your ideas with convincing colours and photo-image quality that resist fading longer than traditionally developed photos. Do not limit yourself and work in all sizes up to A1+.

Features

- See vibrant images with brilliance, sharpness and realistic detail every time you print. Impressive photo-quality results are achieved with fade-resistant, dye-based HP inks providing rich colour depth, minimal dot visibility and uniform gloss.

- Bring images to life with amazingly accurate colours which reproduce consistently from print to print. A built-in colour sensor enables automatic printhead alignment and automatic closed-loop color calibration ensures maximum colour consistency.

- Save time and money as there’s no need to cut and paste or outsource with this multi-format printer. Print easily on a range of sizes and widths up to 625 mm and there is an automatic roll feeder and a rear paper path for thick media.

Short summary description HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This short summary of the HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 130nr, 2400 x 1200 DPI, A1 (594 x 841 mm), 15.24 m, USB Type-A, 64 MB, 16 MHz

Long summary description HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

HP Designjet 130nr. Maximum resolution: 2400 x 1200 DPI. Maximum print size: A1 (594 x 841 mm), Maximum roll length: 15.24 m. USB connector: USB Type-A. Internal memory: 64 MB, Processor frequency: 16 MHz. Dimensions (WxDxH): 1050 x 535 x 220 mm, Weight: 23 kg

Printing
Print head nozzles
304
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Input & output capacity
Total number of input trays
1
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Maximum roll length
15.24 m
Maximum paper trays
1
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Internal memory
64 MB
Processor frequency
16 MHz
Weight & dimensions
Dimensions (WxDxH)
1050 x 535 x 220 mm
Weight
23 kg
Other features
Line accuracy
± 0.2%
Acoustic pressure emissions
50 dB
Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 01:46:24
Uk has collected 2 expert reviews for HP Designjet 130nr large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
Creativepro.com
Updated:
2015-06-25 06:46:04
HPs DesignJet 130, a 24"-wide, photo-quality inkjet printer, is aimed squarely at the photography and design market. Priced at $1,295 for the base model, the six-color, dye-based DesignJet 130 produces high-quality large-format printing.The HP DesignJ...
90%