location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C7130B tray/feeder 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7130B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7130B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160101309 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:16
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 19 Jan 2013
Product end of life date
Long product name HP C7130B tray/feeder 500 sheets :
The long product name of HP C7130B tray/feeder 500 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet 5550 Optional 500-sheet Paper Tray
More>>>
HP C7130B tray/feeder 500 sheets:
The official description of HP C7130B tray/feeder 500 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Add this 500-sheet tray and reduce the frequency of paper reloading.
- Print multiple paper types, just load them into different trays.
- Easy and convenient to install.

Short summary description HP C7130B tray/feeder 500 sheets:
This short summary of the HP C7130B tray/feeder 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP C7130B, HP Colour LaserJet 5550 HP Colour LaserJet 5550dn HP Colour LaserJet 5550dtn HP Colour LaserJet..., 500 sheets, 774.7 x 749.3 x 292.1 mm (30.5 x 29.5 x 11.5")

Long summary description HP C7130B tray/feeder 500 sheets:
This is an auto-generated long summary of HP C7130B tray/feeder 500 sheets based on the first three specs of the first five spec groups.

HP C7130B. Compatibility: HP Colour LaserJet 5550 HP Colour LaserJet 5550dn HP Colour LaserJet 5550dtn HP Colour LaserJet..., Maximum capacity: 500 sheets. Dimensions (W x D x H) (imperial): 774.7 x 749.3 x 292.1 mm (30.5 x 29.5 x 11.5")

Features
Compatibility *
HP Colour LaserJet 5550 HP Colour LaserJet 5550dn HP Colour LaserJet 5550dtn HP Colour LaserJet 5550hdn HP Colour LaserJet 5550n
Features
Maximum capacity
500 sheets
Other features
Dimensions (W x D x H) (imperial)
774.7 x 749.3 x 292.1 mm (30.5 x 29.5 x 11.5")
Country Distributor
United Kingdom 1 distributor(s)