location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15X High Yield Black Original LaserJet Toner Cartridge
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7115X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184518461 show
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2022 08:20:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 15X High Yield Black Original LaserJet Toner Cartridge :
  • - Original HP 15X High Yield Toner Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 15X High Yield Toner Cartridges designed specifically for your HP printer.
  • - HP 15 toner cartridges work with: HP LaserJet 1200, 1220, 3330
  • - 1 Black (~3,500 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Enjoy consistent, professional results with HP's simple and easy-to-use design. The all-in-one design makes it easy to replace a cartridge.
  • - Home or small business users who want professional and optimal-quality laser output.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP´s Premium Protection Limited Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 15X High Yield Black Original LaserJet Toner Cartridge :
The short editorial description of HP 15X High Yield Black Original LaserJet Toner Cartridge

15X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 15X High Yield Black Original LaserJet Toner Cartridge:
The official marketing text of HP 15X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Home or small business users who want professional and optimal-quality laser output.
Enjoy the legendary quality and reliability of HP LaserJet printing with the HP 15 Black LaserJet Toner Cartridge. HP's all-in-one cartridge design and advanced toner formula make sharp, professional printing easy, reliable and cost-effective.

Short summary description HP 15X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 15X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15X High Yield Black Original LaserJet Toner Cartridge, 3500 pages, Black, 1 pc(s)

Long summary description HP 15X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 15X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 15X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 3500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP 15 toner cartridges work with: HP LaserJet 1200, 1220, 3330
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
3500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
C7115X
Quantity per box
1 pc(s)
Recycled material percentage
20%
HP segment
Small medium business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
122 mm
Depth
344 mm
Height
196 mm
Weight
810 g
Package width
344 mm
Weight & dimensions
Package depth
122 mm
Package height
196 mm
Package weight
1.2 kg
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
20 pc(s)
Logistics data
Pallet gross weight
145 g
Pallet weight (EU)
145 g
Layers per pallet
5 pc(s)
Master (outer) cases per pallet layer
20 pc(s)
Products per pallet
100 pc(s)
Products per pallet (EU)
100 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1129 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1129 mm
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Deutschland 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 1 distributor(s)
Danmark 5 distributor(s)
Belgium 2 distributor(s)
Nederland 4 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)