Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2200dn 1200 x 1200DPI A4

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2200dn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7063A
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 40454
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 17 Oct 2017 11:16:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP LaserJet 2200dn 1200 x 1200DPI A4 :
The short editorial description of HP LaserJet 2200dn 1200 x 1200DPI A4

19 ppm, (1200x1200) dpi Print, 850 sheets Input, Duplex print, Fast Ethernet
More>>>
Short summary description HP LaserJet 2200dn 1200 x 1200DPI A4:
This short summary of the HP LaserJet 2200dn 1200 x 1200DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.
HP LaserJet 2200dn, 1200 x 1200 DPI, PCL 5e,PCL 6,PostScript 2, Laser, Black, 19 ppm, 850 sheets
Long summary description HP LaserJet 2200dn 1200 x 1200DPI A4 :

HP 2200dn, LaserJet. Maximum resolution: 1200 x 1200 DPI, Standard printer languages: PCL 5e,PCL 6,PostScript 2, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 19 ppm. Standard input capacity: 850 sheets, Paper input type: Paper tray. Standard output capacity: 250 sheets. Maximum ISO A-series paper size: A4, Standard tray media types: Card stock, Envelopes, Labels, Plain paper, ISO A-series sizes (A0...A9): A4

This is an auto-generated long summary of HP LaserJet 2200dn 1200 x 1200DPI A4 based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 5e,PCL 6,PostScript 2
Print technology *
Indicates the method used to print by this product.
Laser
Printing colours
The colours that can be produced by the printer.
Black
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
19 ppm
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
850 sheets
Number of standard paper trays
2
Maximum number of paper trays
3
Paper input type
Paper tray
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet, USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Performance
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows 95,Windows 98,Windows 98SE,Windows ME,Windows NT
Linux operating systems supported
8 RT. Linux (9.4, 9.5), Red Hat Enterprise Linux 5.0 (supported with a pre-built package); SUSE Linux (10.3, 11.0, 11, 11.1, 11.2), Fedora (9, 9.0, 10, 10.0, 11.0, 11, 12, 12.0), Ubuntu (8.04, 8.04.1, 8.04.2, 8.10, 9.04, 9.10, 10.04), Debian (5.0, 5.0.1, 5.0.2, 5.0.3)
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
434.3 mm
Depth *
The distance from the front to the back of something.
406.4 mm
Height *
The measurement of the product from head to foot or from base to top.
254 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
13.2 kg
Packaging content
Drivers included
Yes
Manual
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Printer drivers, control panel simulator, HP LaserJet Device Configuration, HP LaserJet Utility (Macintosh)
Country Distributor
United Kingdom 2 distributor(s)
X