Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photo Imaging Gloss Gloss White photo paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Imaging Gloss
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6963A
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
photo paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 51642
This statistic is based on the 74548 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72824 free Open Icecat users .
Info modified on: 17 Nov 2017 09:38:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Photo Imaging Gloss Gloss White photo paper :
The short editorial description of HP Photo Imaging Gloss Gloss White photo paper

189 g/m², 30.5 m, White
More>>>

HP Photo Imaging Gloss Gloss White photo paper:
The official marketing text of HP Photo Imaging Gloss Gloss White photo paper as supplied by the manufacturer
- Designed for producing high-speed, high-gloss outputs;
- Delivers brilliant photo-quality images with crisp and sharp lines;
- Outstanding productivity with fast printing and a low dry time.
Short summary description HP Photo Imaging Gloss Gloss White photo paper:
This short summary of the HP Photo Imaging Gloss Gloss White photo paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Photo Imaging Gloss, Gloss, White, 30.5 m
Long summary description HP Photo Imaging Gloss Gloss White photo paper :

HP Photo Imaging Gloss. Finish type: Gloss, Colour of product: White, Roll length: 30.5 m

This is an auto-generated long summary of HP Photo Imaging Gloss Gloss White photo paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Gloss
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
189
Features
Colour of product
The colour e.g. red, blue, green, black, white.
White
Roll length
30.5 m
Country Distributor
Österreich 1 distributor(s)
X