Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6960A photo paper Satin

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6960A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6960A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698886700
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50207
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 13 Nov 2019 15:18:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP C6960A photo paper Satin :
The short editorial description of HP C6960A photo paper Satin

Photo Imaging Satin Paper, 1067 mm x 30.5 m (42 in x 100 ft) photo paper
More>>>
HP C6960A photo paper Satin:
The official marketing text of HP C6960A photo paper Satin as supplied by the manufacturer

HP Photo Imaging Satin Paper is a high-speed, fast-drying, low-glare printing material. It captures maximum colour, depth and image detail, making it ideal for posters, displays and signs.

Short summary description HP C6960A photo paper Satin:
This short summary of the HP C6960A photo paper Satin data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6960A, Satin, 183 g/m², 106.7 cm, 30.5 m

Long summary description HP C6960A photo paper Satin:
This is an auto-generated long summary of HP C6960A photo paper Satin based on the first three specs of the first five spec groups.

HP C6960A. Finish type: Satin, Media weight: 183 g/m². Roll width: 106.7 cm, Roll length: 30.5 m

Features
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Satin
Media weight *
The weight of the media used with this product.
183 g/m²
Weight & dimensions
Roll width
106.7 cm
Roll length
30.5 m
Customer service details
X