Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m large format media

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio Canvas 368 g/m²-36"/914 mm x 10.7 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6771A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698522981
Category
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23932
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 22 Dec 2017 03:59:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users is unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m large format media :
The short editorial description of HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m large format media

HP Studio Canvas captures the look and feel of original, hand-painted art with a textured, natural-coloured look and feel. You get professional-quality photographic and fine art reproductions on this professional high-gloss printing material.
More>>>

HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m large format media:
The official marketing text of HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m large format media as supplied by the manufacturer
HP Studio Canvas captures the look and feel of original, hand-painted art with a textured, natural-coloured look and feel. You get professional-quality photographic and fine art reproductions on this professional high-gloss printing material with HP dye or UV ink supplies. The HP Designjet printing solution - printer, ink supplies and media - is custom-engineered, tested and guaranteed to provide consistent, exceptional quality results at any time.
Short summary description HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m large format media:
This short summary of the HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m
Long summary description HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m large format media :

HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m

This is an auto-generated long summary of HP Studio Canvas 368 g/m²-36"/914 mm x 10.7 m large format media based on the first three specs of the first five spec groups.
X