Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 57 CMY Original Cyan,Magenta,Yellow 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57 CMY
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6657AE#431
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30723
This statistic is based on the 87930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85932 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 57 CMY Original Cyan,Magenta,Yellow 1 pc(s) :
The short editorial description of HP 57 CMY Original Cyan,Magenta,Yellow 1 pc(s)

HP 57 Tri-color Original Ink Cartridge
More>>>
HP 57 CMY Original Cyan,Magenta,Yellow 1 pc(s):
The official marketing text of HP 57 CMY Original Cyan,Magenta,Yellow 1 pc(s) as supplied by the manufacturer

The HP 57 Tri-colour Print Cartridge delivers consistently outstanding colour for a variety of printing needs. Reliable, easy-to-install cartridge and patented inks work with the HP printer for true-to-life photos and impressive colour accuracy.

Features

- Specially formulated dye-based cyan, magenta and yellow inks for vivid colours that are always clear and sharp Latest printhead design – 300 nozzles, up to 18 kHz firing frequency – delivers ultra small 5 pl colour ink drops for smooth image quality
- The HP 57 Tri-colour Inkjet Print Cartridge delivers reliable performance and results. It works with the printer in a system designed for high-quality, dependable operation and results across a broad range of plain paper and HP specialty papers.
- The HP 57 Tri-colour Inkjet Print Cartridge is easy to install and use. The advanced inkjet print cartridge and printer technology make it easy to achieve consistently great results on a variety of printing projects.

Short summary description HP 57 CMY Original Cyan,Magenta,Yellow 1 pc(s):
This short summary of the HP 57 CMY Original Cyan,Magenta,Yellow 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 57 CMY, Original, Pigment-based ink, Cyan,Magenta,Yellow, HP Deskjet 5550, 1 pc(s), Inkjet printing

Long summary description HP 57 CMY Original Cyan,Magenta,Yellow 1 pc(s):
This is an auto-generated long summary of HP 57 CMY Original Cyan,Magenta,Yellow 1 pc(s) based on the first three specs of the first five spec groups.

HP 57 CMY. Type: Original, Ink type: Pigment-based ink, Printing colours: Cyan,Magenta,Yellow. Package width: 141 mm, Package depth: 37 mm, Package height: 113 mm

Features
Type *
Characteristics of the device.
Original
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Cyan,Magenta,Yellow
Multipack *
The packaged item contains two or more products sold as a unit.
No
Compatibility *
The other products, software and hardware this product can be used with.
HP Deskjet 5550
Quantity per pack *
1 pc(s)
Print technology
Indicates the method used to print by this product.
Inkjet printing
Operational conditions
Operating relative humidity (H-H)
10 - 70%
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-15 - 35 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
141 mm
Package depth
The distance from the front to the back of the packaging.
37 mm
Package height
The distance from the top to the bottom of the packaging.
113 mm
Package weight
Weight of the packaged product.
90 g
Package type
The type of product package e.g. box.
Blister
Customer service details
X