location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 56 ink cartridge 1 pc(s) Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6656GE#ABB
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 56 ink cartridge 1 pc(s) Original Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Standard Yield
  • - 1 pc(s)
Long product name HP 56 ink cartridge 1 pc(s) Original Standard Yield Black :
The long product name of HP 56 ink cartridge 1 pc(s) Original Standard Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

56 - 190 pages, Black
More>>>
HP 56 ink cartridge 1 pc(s) Original Standard Yield Black:
The official description of HP 56 ink cartridge 1 pc(s) Original Standard Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP 56 Small Black Inkjet Print Cartridge provides laser-quality text and crisp images. Get consistent, reliable performance each time you print – even when used infrequently. This cartridge is designed for moderate, occasional printing.
- A patented, pigment-based ink formulation and advanced cartridge technology in the HP 56 Small Black Inkjet Print Cartridge are designed together with the printer to provide consistently crisp, sharp black text every time you print.
- Get just the amount of ink you need when you choose an HP print cartridge designed for moderate, occasional printing. With HP, you will always be able to find the right cartridge to match how much, and how often, you print.

Short summary description HP 56 ink cartridge 1 pc(s) Original Standard Yield Black:
This short summary of the HP 56 ink cartridge 1 pc(s) Original Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 56, Standard Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 56 ink cartridge 1 pc(s) Original Standard Yield Black:
This is an auto-generated long summary of HP 56 ink cartridge 1 pc(s) Original Standard Yield Black based on the first three specs of the first five spec groups.

HP 56. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP Deskjet 5550/5551/5552 HP Deskjet 450cbi HP Photosmart 7150/7350/7550/7660/7760/7960 HP PSC 2105/2108/2110/2115/2150/2210 HP Officejet 6110
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Features
Ink type
Pigment-based ink
Printing colours *
Black
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-5 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Packaging data
Package dimensions (WxDxH)
116 x 36 x 115 mm
Package weight
60 g
Package type
Box