location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
78XL High Yield Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6578A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111330546 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2024 01:04:36
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2018
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The HP 78 Tri-colour Inkjet Print Cartridges deliver clear, vivid colour images every time you print. HP's patented, dye-based colour ink formulations and inkjet print cartridge technology produce sharp, colourful graphics every time you print.
  • - Enjoy low maintenance, trouble-free printing. Designed with your printer the HP 78 Tri-colour Inkjet Print Cartridges are simple to install and easy to replace. You have a choice of 2 sizes of inkjet print cartridges to match your usage needs.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow :
The long product name of HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

78XL High Yield Tri-color Original Ink Cartridge
More>>>
HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
The official description of HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home and small business users who want fast large-volume printing and photo-quality output at a competitive cost-per-page.
HP 78 Tri-colour Inkjet Print Cartridges deliver clear, vivid colour images. Patented, dye-based HP colour inks and print cartridge technology make professional-quality printing easy and reliable. Available in 2 sizes to suit different needs.

Short summary description HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 78XL High Yield Tri-color Original Ink Cartridge, High (XL) Yield, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 1200 pages

Long summary description HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 78XL High Yield Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Colour ink page yield: 1200 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 1200c, 3820, 9300, 930c, 930p, 932c, 948c, 955c, 970c / HP OfficeJet 5110, g85, k80, v40
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
1200 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
OEM code
C6578A
Print head swath
5.08 mm (0.2")
Country of origin
Singapore
Quantity per box
1 pc(s)
Colour
Yes
Total amount of recycled materials used for making
60%
HP segment
Small medium business
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
118 mm
Depth
41 mm
Height
155 mm
Weight
170 g
Packaging data
Package width
118 mm
Package depth
41 mm
Package height
155 mm
Package weight
200 g
Other features
Ink drop
5 pl
Approximate page yield (A4, colour)
970 pages
Print head nozzles
408
Retail only
No
Print cartridge volume (metric)
38 ml
Logistics data
Case or master carton quantity
24 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1332 mm
Products per pallet
1296 pc(s)
Master (outer) cases per pallet
54 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
298.24 g
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
5.06 g
Master (outer) case gross weight (imperial)
5.06 kg (11.2 lbs)
Brand Image Product code Product Stock Price from
MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black MM 10002UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
10002UK 10002UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10002DK Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head High Capacity
(show image)
343826 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head High Capacity
(show image)
342522 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head High Capacity
(show image)
339676 1 Refilled Head High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1128 ink cartridge 1 pc(s) Cyan, Magenta, Yellow
(show image)
WEC1128 WEC1128 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 78XL High Yield Tri-color Original ink cartridge 1 pc(s) High (XL) Yield Cyan, Magenta, Yellow:
Disclaimer

[1]2003 Inkjet Cartridge Reliability Comparison Study test results provided by QualityLogic, Inc., and commissioned by HP. Tests were performed under laboratory conditions and actual performance may vary. See www.hp.com/go/suppliesreliability for full details.